Tripp Lite logo

Tripp Lite N306-09M InfiniBand/fibre optic cable 9 m Orange

Data-sheet quality:
created/standardized by Icecat
Product views:
81362
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Tripp Lite N306-09M InfiniBand/fibre optic cable 9 m Orange:
  • - Premium PVC 62.5/125µm multimode patch cables
  • - Attenuation loss meets or exceeds the latest industry standards
Warranty:
Lifetime limited
Long product name Tripp Lite N306-09M InfiniBand/fibre optic cable 9 m Orange:

Duplex Multimode 62.5/125 Fiber Patch Cable (SC/SC), 9M (30 ft.)

Tripp Lite N306-09M InfiniBand/fibre optic cable 9 m Orange:

This multimode duplex fiber optic SC/SC Ethernet cable is manufactured from 62.5/125 zipcord fiber. The cable has SC connectors on each end, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications.

Short summary description Tripp Lite N306-09M InfiniBand/fibre optic cable 9 m Orange:

Tripp Lite N306-09M, 9 m

Long summary description Tripp Lite N306-09M InfiniBand/fibre optic cable 9 m Orange:

Tripp Lite N306-09M. Cable length: 9 m

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.