location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N080-104 wall plate/switch cover White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N080-104 4-Port Keystone Single-Gang Faceplate, White, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N080-104 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332195562 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:23:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N080-104 wall plate/switch cover White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compatible with any type of keystone jack
  • - White color blends into any home or office décor
  • - High-impact polycarbonate construction
  • - Fits any mid-sized or standard single-gang box
  • - Includes mounting screws
Warranty: Lifetime limited
Long product name Tripp Lite N080-104 wall plate/switch cover White :
The short editorial description of Tripp Lite N080-104 wall plate/switch cover White

4-Port Keystone Single-Gang Faceplate, White, TAA
More>>>
Tripp Lite N080-104 wall plate/switch cover White:
The official marketing text of Tripp Lite N080-104 wall plate/switch cover White as supplied by the manufacturer

The N080-104 4-Port Single-Gang Universal Keystone Wallplate provides a clean and simple method for connecting audio/video, voice and Ethernet cable lines at the wall. Any type of keystone jack, such as those used in Cat5e/6/6a, USB, HDMI, DisplayPort and RCA applications, snaps easily into the cutouts for quick cable connection. White color blends elegantly into any home or office décor for a sleek, professional installation. Made from high-impact polycarbonate. Fits any mid-sized or standard single-gang box. Includes two mounting screws for easy installation. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Short summary description Tripp Lite N080-104 wall plate/switch cover White:
This short summary of the Tripp Lite N080-104 wall plate/switch cover White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N080-104, White, Polycarbonate, Conventional, Any brand, Keystone module, TAA

Long summary description Tripp Lite N080-104 wall plate/switch cover White:
This is an auto-generated long summary of Tripp Lite N080-104 wall plate/switch cover White based on the first three specs of the first five spec groups.

Tripp Lite N080-104. Product colour: White, Material: Polycarbonate, Product design: Conventional. Width: 81.3 mm, Height: 124.5 mm, Weight: 40 g. Quantity per pack: 1 pc(s), Package width: 100.1 mm, Package depth: 12.7 mm. Country of origin: Taiwan, Master (outer) case width: 279.4 mm, Master (outer) case length: 393.7 mm

Features
Product colour *
White
Material *
Polycarbonate
Product design *
Conventional
Brand compatibility *
Any brand
Socket type
Keystone module
Sockets quantity
4
Certification
TAA
Weight & dimensions
Width
81.3 mm
Height
124.5 mm
Weight
40 g
Packaging data
Quantity per pack
1 pc(s)
Package width
100.1 mm
Packaging data
Package depth
12.7 mm
Package height
169.9 mm
Package weight
50 g
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332195569
Country of origin
Taiwan
Master (outer) case width
279.4 mm
Master (outer) case length
393.7 mm
Master (outer) case height
25.4 mm
Master (outer) case weight
450 g
Quantity per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)