Tripp Lite logo

Tripp Lite F019-006 FireWire cable 1.8 m Black

Data-sheet quality:
created/standardized by Icecat
Product views:
150058
Info modified on:
19 Feb 2024, 20:33:25
Bullet Points Tripp Lite F019-006 FireWire cable 1.8 m Black:
  • - Connects Firewire 800 devices to legacy 1394a ports
  • - Meets FireWire 800 and 1394b Specifications
  • - Backward compatible to Original FireWire components
Warranty:
Lifetime limited
Long product name Tripp Lite F019-006 FireWire cable 1.8 m Black:

FireWire 800 IEEE 1394b Hi-speed Cable (9pin/4pin M/M) 6 ft. (1.83 m)

Tripp Lite F019-006 FireWire cable 1.8 m Black:

Data transfer rates to 800Mbps
Hot Pluggable - supports Plug-n-Play operation
Premium triple-shielded cable with molded, Gold connectors
Backward compatible with original FireWire systems and devices
Compatible with PC, Mac, SUN, and other IEEE-1394b equipped systems

Short summary description Tripp Lite F019-006 FireWire cable 1.8 m Black:

Tripp Lite F019-006, Black, China, 1.8 m, 175.3 mm, 12.7 mm, 215.9 mm

Long summary description Tripp Lite F019-006 FireWire cable 1.8 m Black:

Tripp Lite F019-006. Product colour: Black, Country of origin: China. Cable length: 1.8 m. Package width: 175.3 mm, Package depth: 12.7 mm, Package height: 215.9 mm. Master (outer) case width: 279.4 mm, Master (outer) case length: 12.7 mm, Master (outer) case height: 360.7 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.