location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DMPDS3770TRIC signage display mount 177.8 cm (70") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMPDS3770TRIC Portable Digital Signage Stand for 37” to 70” Flat-Screen Displays
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMPDS3770TRIC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332263834 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2024 13:01:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DMPDS3770TRIC signage display mount 177.8 cm (70") Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports most monitors, whiteboards and interactive displays from 37 to 70 in.
  • - Durable steel frame blends into any room décor and supports up to 77 lb.
  • - Tripod-style stand adjusts to different heights for comfortable custom viewing
  • - Easy-grip knobs and security pin lock stand into place and ensure display’s safety
Warranty: 5-year limited
Long product name Tripp Lite DMPDS3770TRIC signage display mount 177.8 cm (70") Black :
The short editorial description of Tripp Lite DMPDS3770TRIC signage display mount 177.8 cm (70") Black

Portable Digital Signage Stand for 37” to 70” Flat-Screen Displays
More>>>
Tripp Lite DMPDS3770TRIC signage display mount 177.8 cm (70") Black:
The official marketing text of Tripp Lite DMPDS3770TRIC signage display mount 177.8 cm (70") Black as supplied by the manufacturer

Set Up Your Digital Signage Wherever Your Audience Is
This portable TV stand fits most flat-panel displays, whiteboards and monitors from 37 to 70 inches (100 to 178 centimeters). It assembles easily to allow convenient setup wherever foot traffic flows, such as classrooms, trade shows, lecture halls, offices, auditoriums, restaurants, bars and hotels. The tripod-style stand adjusts to five different heights, and the display tilts for comfortable custom viewing.

Durable Steel Frame Designed to Last
The frame withstands the stress of repeated adjustments and supports up to 77 pounds (35 kilograms). Use the easy-grip knobs and security pin to lock the frame into place and protect the display against tipping. Because the tripod folds when not in use, the DMPDS3770TRIC is easy to transport and store.

VESA-Compliant Mounting Ensures Display Compatibility
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing standards for TVs and monitors. For hassle-free display compatibility, this mount supports the following VESA mounting hole patterns: 200 x 200, 300 x 300, 400 x 200, 400 x 400 and 600 x 400. All hardware is included.

Short summary description Tripp Lite DMPDS3770TRIC signage display mount 177.8 cm (70") Black:
This short summary of the Tripp Lite DMPDS3770TRIC signage display mount 177.8 cm (70") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DMPDS3770TRIC, 35 kg, 177.8 cm (70"), 94 cm (37"), 200 x 200 mm, 600 x 400 mm

Long summary description Tripp Lite DMPDS3770TRIC signage display mount 177.8 cm (70") Black:
This is an auto-generated long summary of Tripp Lite DMPDS3770TRIC signage display mount 177.8 cm (70") Black based on the first three specs of the first five spec groups.

Tripp Lite DMPDS3770TRIC. Maximum weight capacity: 35 kg, Minimum screen size: 94 cm (37"), Maximum screen size: 177.8 cm (70"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 600 x 400 mm. Product colour: Black

Mounting
Minimum screen size
94 cm (37")
Maximum weight capacity *
35 kg
Maximum screen size *
177.8 cm (70")
Mounting type *
Floor
Minimum VESA mount *
200 x 200 mm
Maximum VESA mount *
600 x 400 mm
VESA mounting interfaces
200 x 200, 300 x 200, 400 x 200, 400 x 400, 600 x 400
Number of displays supported
1
Design
Type
Portable floor stand
Product colour *
Black
Housing material
Steel
Weight & dimensions
Width
619.8 mm
Depth
406.4 mm
Height
1879.6 mm
Weight
5.22 kg
Packaging data
Package width
180.3 mm
Package depth
170.9 mm
Package height
975.4 mm
Package weight
6.17 kg
Packaging content
Manual
Yes
Mounting kit
Yes
Other features
Country of origin
China
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332263831
Harmonized System (HS) code
7326.90.8688
Master (outer) case width
546.1 mm
Master (outer) case length
1000.8 mm
Master (outer) case height
205.7 mm
Master (outer) case weight
20.1 kg
Quantity per master (outer) case
3 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)