Tripp Lite logo

Tripp Lite DMCS70120AMUL signage display mount 3.05 m (120") Black

Data-sheet quality:
created/standardized by Icecat
Product views:
34840
Info modified on:
08 Jul 2024, 13:06:11
Bullet Points Tripp Lite DMCS70120AMUL signage display mount 3.05 m (120") Black:
  • - Ideal for rolling your TV or whiteboard into offices, classrooms and conference rooms
  • - Durable steel frame blends into any room decor and supports up to 264 lb. (120 kg.)
  • - 3 in. swivel casters enable smooth rolling and lock to secure the cart at rest
  • - Certified to meet UL/cUL 1678 safety standards for education and medical facilities
  • - Antimicrobial protection helps resist the growth of bacteria, viruses, fungi, mold and mildew
Warranty:
5-year limited
Long product name Tripp Lite DMCS70120AMUL signage display mount 3.05 m (120") Black:

Safe-IT Heavy-Duty Rolling Cart for 70" to 120" Displays, UL Certified, Antimicrobial Protection

Tripp Lite DMCS70120AMUL signage display mount 3.05 m (120") Black:

Move Your Television or Interactive Whiteboard to Your Audience
This Safe-IT™ rolling TV cart combines a height-adjustable display mount with the convenience of a mobile cart. Mount your television, monitor, digital whiteboard or interactive touchscreen to the all-metal unit, and then roll it safely and smoothly from room to room. The DMCS70120AMUL lets you deliver your message in corporate, education, healthcare, transportation, hospitality, retail, government and other settings requiring flexibility in a screen’s location.

Heavy-Duty Metal Casters Take Your Message Wherever It Needs to Go
A mobile stand with three-inch swivel casters allows you to roll the DMCS70120AMUL into any office, conference room, huddle space or classroom best suited for cost-efficient resource sharing. Ease of movement allows collaborative workflow to happen in any location and maximizes usage to increase engagement, creativity and productivity. Antimicrobial handles help you guide the cart’s movement. The casters lock into place to keep the stand securely in position while at rest.

UL Certified for an Enhanced Sense of Safety
The DMCS70120AMUL is certified to meet UL/cUL 1678 safety standards.

Raise and Lower the Screen to Find the Most Comfortable Viewing Angle
The height-adjustable rolling cart fits most flat-panel displays, whiteboards and monitors from 70 to 120 inches in landscape mode. Its durable steel frame withstands the stress of repeated adjustments and supports up to 264 pounds (120 kilograms). Raise or lower the height of the display during assembly anywhere from 49.2 to 63 inches. You can also tilt the screen to achieve the most comfortable viewing angle.

Antimicrobial Protection Helps Provide a Safer, Cleaner and Healthier Work Environment
The handles feature antimicrobial properties that help resist the growth of bacteria, viruses, fungi, mold and mildew.

Conveniently Place Peripherals and Manage Cables
Adjustable shelves hold audio/video and other components, such as surge protectors, laptops, projectors, webcams and Blu-ray players. Each shelf holds up to 11 pounds (4.9 kg). Cables can be routed through the columns to keep them hidden and avoid excessive clutter.

VESA-Compliant Mounting Ensures Display Compatibility
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing standards for TVs and monitors. For hassle-free display compatibility, this mount supports the following VESA mounting hole patterns: 200 x 200, 300 x 200, 300 x 300, 400 x 200, 400 x 300, 400 x 400, 600 x 400, 800 x 400, 800 x 600 and 1000 x 600. Hardware for assembly and mounting is included.

Short summary description Tripp Lite DMCS70120AMUL signage display mount 3.05 m (120") Black:

Tripp Lite DMCS70120AMUL, 120 kg, 177.8 cm (70"), 3.05 m (120"), 200 x 200 mm, 1000 x 600 mm

Long summary description Tripp Lite DMCS70120AMUL signage display mount 3.05 m (120") Black:

Tripp Lite DMCS70120AMUL. Maximum weight capacity: 120 kg, Minimum screen size: 177.8 cm (70"), Maximum screen size: 3.05 m (120"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 1000 x 600 mm. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.