location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B160-100-HDSI AV extender AV receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B160-100-HDSI DVI/HDMI over IP Extender Receiver over Cat5/Cat6, RS-232 Serial and IR Control, 1080p 60 Hz, 328 ft. (100 m), TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B160-100-HDSI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332196712 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B160-100-HDSI AV extender AV receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compatible with B160-Series A/V over IP transmitters
  • - Display video from any source, analog or digital
  • - Supports video resolutions up to 1920 x 1080 (1080p) @ 60 Hz
  • - Scales up to multi-in, multi-out installation with network switch
  • - Plug and play—no software or drivers required
Warranty: 1-year limited
Long product name Tripp Lite B160-100-HDSI AV extender AV receiver Black :
The short editorial description of Tripp Lite B160-100-HDSI AV extender AV receiver Black

DVI/HDMI over IP Extender Receiver over Cat5/Cat6, RS-232 Serial and IR Control, 1080p 60 Hz, 328 ft. (100 m), TAA
More>>>
Tripp Lite B160-100-HDSI AV extender AV receiver Black:
The official marketing text of Tripp Lite B160-100-HDSI AV extender AV receiver Black as supplied by the manufacturer

HDMI/DVI A/V, Serial and IR Control Signals over Cat5/6 Cabling
Receives IP-based audio/video transmitted point-to-point from a source 328 ft. away
Add low-cost network switches between transmitter and receiver to continue extending distance up to 328 ft. per switch

Create a Multi-In, Multi-Out Installation Using B160-Series Transmitters and Receivers
Connect up to 64 transmitters and 255 receivers through multiple dedicated managed network switches
IGMP-enabled switches allow centralized control over which sources show on which displays
Displays video from any analog or digital source, so you can mix and match technologies and use existing sources and monitors

Enhanced Technical Features
Supports video resolutions up to 1920 x 1080 (1080p) @ 60 Hz
Uses H.264 video compression standard
Transmits on 20–60 kHz IR frequency
Extends IR control signals that control a source from a remote display
Supports RS-232 serial baud rates up to 57600 Bps
HDCP and 3D compatible when used with a DisplayPort or HDMI transmitter

Plug-and-Play Functionality
No software or drivers required
Hardware included for mounting on wall, rack or pole
Compatible with all B160-Series A/V over IP transmitters

TAA-Compliant
Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Short summary description Tripp Lite B160-100-HDSI AV extender AV receiver Black:
This short summary of the Tripp Lite B160-100-HDSI AV extender AV receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B160-100-HDSI, 1920 x 1440 pixels, AV receiver, 100 m, 3D compatibility, Black, HDCP

Long summary description Tripp Lite B160-100-HDSI AV extender AV receiver Black:
This is an auto-generated long summary of Tripp Lite B160-100-HDSI AV extender AV receiver Black based on the first three specs of the first five spec groups.

Tripp Lite B160-100-HDSI. Type: AV receiver, Maximum resolution: 1920 x 1440 pixels, Maximum transfer distance: 100 m. Video out: HDMI. Package width: 259.1 mm, Package depth: 165.1 mm, Package height: 55.9 mm. Cables included: AC, HDMI-DVI, IR. Master (outer) case width: 574 mm, Master (outer) case length: 271.8 mm, Master (outer) case height: 175.3 mm

Features
Type *
AV receiver
Maximum resolution *
1920 x 1440 pixels
Maximum transfer distance
100 m
LED indicators
Yes
Supported video modes
480i, 480p, 720p, 1080i, 1080p
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1440 x 900, 1600 x 1200 (UXGA), 1920 x 1200 (WUXGA), 1920 x 1440
Video compression formats
H.264
HDCP
Yes
3D compatibility
Yes
Carrier frequency
60 kHz
Product colour
Black
Ports & interfaces
RJ-45 input ports
1
Number of HDMI outputs
1
RS-232 input ports
1
Video out
HDMI
DC-in jack
Yes
Packaging data
Package width
259.1 mm
Package depth
165.1 mm
Package height
55.9 mm
Package weight
820 g
Packaging content
AC adapter included
Yes
Cables included
AC, HDMI-DVI, IR
Manual
Yes
Mounting brackets included
Yes
Technical details
Country of origin
Taiwan
Logistics data
Master (outer) case width
574 mm
Master (outer) case length
271.8 mm
Master (outer) case height
175.3 mm
Master (outer) case weight
8.53 kg
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332196719
Brand Image Product code Product Stock Price from
Tripp Lite B127U-002-PDPD2 AV extender AV transmitter & transceiver Black, Grey Tripp Lite B127U-002-PDPD2 AV extender AV transmitter & transceiver Black, Grey
(show image)
B127U-002-PDPD2 2-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Grey Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Grey
(show image)
B127U-111-PDPD 1-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/Receiver, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White
(show image)
B127A-1A1-FDFH B127A-1A1-FDFH DisplayPort to HDMI over Cat6 Extender Kit, Wall Plate, 4K 60 Hz, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A0-FH AV extender AV receiver White Tripp Lite B127A-1A0-FH AV extender AV receiver White
(show image)
B127A-1A0-FH B127A-1A0-FH 1-Port HDMI over Cat6 Receiver, Wall Plate - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black
(show image)
B127A-111-BDTD B127A-111-BDTD DisplayPort over Cat6 Extender Kit, Transmitter and Receiver with Repeater, 4K, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-111-BDTH AV extender AV transmitter & transceiver Black Tripp Lite B127A-111-BDTH AV extender AV transmitter & transceiver Black
(show image)
B127A-111-BDTH B127A-111-BDTH DisplayPort to HDMI over Cat6 Extender Kit, Transmitter/Transceiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A0-BH AV extender AV receiver Black Tripp Lite B127A-2A0-BH AV extender AV receiver Black
(show image)
B127A-2A0-BH B127A-2A0-BH 2-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A0-BH AV extender AV receiver Black Tripp Lite B127A-1A0-BH AV extender AV receiver Black
(show image)
B127A-1A0-BH B127A-1A0-BH 1-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1P0-PH AV extender AV receiver Black, Grey Tripp Lite B127A-1P0-PH AV extender AV receiver Black, Grey
(show image)
B127A-1P0-PH B127A-1P0-PH 1-Port HDMI over Cat6 Receiver, Pigtail - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B162-100-POE AV extender AV receiver Black Tripp Lite B162-100-POE AV extender AV receiver Black
(show image)
B162-100-POE B162-100-POE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)