Tripp Lite logo

Tripp Lite B130-101A-WP-2 AV extender AV transmitter White

Data-sheet quality:
created/standardized by Icecat
Product views:
69543
Info modified on:
10 Aug 2024, 09:42:39
Warranty:
1-year limited warranty
Long product name Tripp Lite B130-101A-WP-2 AV extender AV transmitter White:

VGA with Audio over Cat5/Cat6 Extender Kit, Wallplate Transmitter & Receiver with EDID, 1920 x 1440 @ 60 Hz, Up to 1000 ft.

Tripp Lite B130-101A-WP-2 AV extender AV transmitter White:

Wallplate transmitter and receiver work in tandem to extend a VGA signal via Cat5e/6 cable to a projector, monitor or television. Ideal for digital signs in schools, churches and retail applications.
- Stores display’s EDID information and sends it to source
- Extends 1024 x 768 video and audio signal up to 1,000 ft.
- Extends 1920 x 1440 video and audio signal up to 500 ft.
- Built-in equalization and gain controls let you fine-tune image
- Plug and play—no software or drivers to install

The B130-101A-WP-2 VGA with Audio over Cat5/Cat6 Extender Kit includes transmitter and receiver wallplate units that work in tandem to extend a VGA signal to to a projector, monitor or television. The kit is ideal for digital signs in schools, churches or retail applications where the video source is located farther than conventional cables allow. Attractive wallplate units eliminate cable clutter.

Because compatibility issues can occur when EDID information is not properly communicated between the source and the display, the B130-101A-WP-2 includes an EDID copy feature. This enables the transmitter to store the display’s EDID information and send it to the video source, ensuring top-shelf compatibility.

The B130-101A-WP-2 can extend a 1024 x 768(60 Hz) signal up to 1,000 feet and a 1920 x 1440(60 Hz) signal up to 500 feet when using 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N022-01K-GY(Cat5) and N222-01K-GY(Cat6), to connect the two units. For optimal image quality between 500 and 1,000 feet, use zero-skew cable, such as Tripp Lite’s P524-01K. The RJ45-type wallplate jacks accept standard Cat5e/6 patch cables, so no 110 punchdown connection is required.

You can also connect up to three B132-110 or B132-110A remote repeaters in a chain(using Cat5e/6 cable) for a total of five VGA displays(one local and four remote) and full 1024 x 768(60 Hz) signal extension of 2,000 feet.

Extended Display Identification Data(EDID) Copy Feature
Transmitter stores monitor’s EDID information and sends it to video source, ensuring optimal display compatibility
Monitor must be connected directly to transmitter’s VGA port to activate EDID copy feature

Extends High-Definition VGA Video and Audio Signals
- Extends a 1024 x 768(60 Hz) signal up to 1,000 ft. and a 1920 x 1440(60 Hz) signal up to 500 ft.
- Connect up to three B132-110 or B132-110A remote repeaters to the chain for maximum 1024 x 768(60 Hz) signal range of 2,000 ft.
- Transmitter and receiver connect with one Cat5e/6 cable, such as Tripp Lite’s N022-01K-GY or N222-01K-GY 24 AWG solid-wire Cat5e/6 cable
- No 110 punchdown connection required
- For optimal image quality between 500 and 1,000 ft., use zero-skew cable, such as Tripp Lite’s P524-01K

Easy to Set Up and Use
- Plug-and-play engineering—no software or drivers to download and install
- Wallplate units eliminate cable clutter
- LEDs indicate at a glance when the unit is receiving power
- Included VGA + audio “Y” splitter cable allows connection of local monitor and speakers
- Built-in equalization and gain controls lets you adjust the image on the remote monitor
- Wall-mounting screws included
- Supports all operating systems, as well as HDCP

TAA-Compliant
- Compliant with the Federal Trade Agreements Act(TAA) for GSA Schedule purchases

Short summary description Tripp Lite B130-101A-WP-2 AV extender AV transmitter White:

Tripp Lite B130-101A-WP-2, 1920 x 1440 pixels, AV transmitter, 300 m, White, HDCP

Long summary description Tripp Lite B130-101A-WP-2 AV extender AV transmitter White:

Tripp Lite B130-101A-WP-2. Type: AV transmitter, Maximum resolution: 1920 x 1440 pixels, Cable types supported: Cat5, Cat6. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 5 V. Package width: 260.1 mm, Package depth: 55.1 mm, Package height: 164.1 mm. Master (outer) case width: 347 mm, Master (outer) case length: 297.9 mm, Master (outer) case height: 588 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.