location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Trendnet TEW-822DRE network extender Network transmitter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trendnet Check ‘Trendnet’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TEW-822DRE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TEW-822DRE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0710931160710 show
Category:
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders Check ‘Trendnet’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trendnet: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 14:16:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trendnet TEW-822DRE network extender Network transmitter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Network transmitter 1200 Mbit/s
  • - 10/100/1000Base-T(X)
  • - Wi-Fi 802.11a, 802.11b, 802.11g
  • - Integrated on/off switch
Warranty: 3 years
Long product name Trendnet TEW-822DRE network extender Network transmitter :
The short editorial description of Trendnet TEW-822DRE network extender Network transmitter

WiFi AC1200, Dual Band, Gigabit Ethernet, 265g
More>>>
Short summary description Trendnet TEW-822DRE network extender Network transmitter:
This short summary of the Trendnet TEW-822DRE network extender Network transmitter data-sheet is auto-generated and uses the product title and the first six key specs.

Trendnet TEW-822DRE, Network transmitter, 1200 Mbit/s, 3 dBi, 10/100/1000Base-T(X), IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.3az, IEEE 802.11g, IEEE 802.3u, IEEE 802.11n,..., 802.11a, 802.11b, 802.11g

Long summary description Trendnet TEW-822DRE network extender Network transmitter:
This is an auto-generated long summary of Trendnet TEW-822DRE network extender Network transmitter based on the first three specs of the first five spec groups.

Trendnet TEW-822DRE. Type: Network transmitter, Transfer rate: 1200 Mbit/s. Gain dBi (with antenna cable): 3 dBi. Cabling technology: 10/100/1000Base-T(X), Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.3az, IEEE 802.11g, IEEE 802.3u, IEEE 802.11n,..., Wi-Fi standards: 802.11a, 802.11b, 802.11g. Certification: FCC, CE, UL. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (max): 8.3 W

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:49:02
Uk has collected 4 expert reviews for Trendnet TEW-822DRE network extender Network transmitter and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)