icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
TP-Link logo

TP-Link 8-Port Gigabit L2 Lite Managed Switch with 1 SFP Slot

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77456
Info modified on:
21 Oct 2022, 10:32:10
Long product name TP-Link 8-Port Gigabit L2 Lite Managed Switch with 1 SFP Slot:

TL-SG3109 - 9-port Gigabit Managed Switch

TP-Link 8-Port Gigabit L2 Lite Managed Switch with 1 SFP Slot:

The TL-SG3109 Pure-Gigabit Managed Switch fully complies with IEEE 802.3/802.3u/802.3ab/802.3z Ethernet standards. It provides 8 10/100/1000Mbps UTP/STP RJ45 ports with auto-MDI/MDIX and 1 SFP independence expansion slots supporting MiniGBIC modules. It also provides powerful management functions, including the system, port, network, Spanning Tree protocol, IEEE 802.1X protocol, VLAN, Trunk, IGMP Snooping, SNMP protocol, priority and security.

The TL-SG3109 switch provides multiple management methods: SNMP, Web and Telnet/Console. Its standard 19-inch rack-mountable steel case and intelligent management make it is suitable for small, middle and large networks.

Short summary description TP-Link 8-Port Gigabit L2 Lite Managed Switch with 1 SFP Slot:

TP-Link 8-Port Gigabit L2 Lite Managed Switch with 1 SFP Slot, Managed

Long summary description TP-Link 8-Port Gigabit L2 Lite Managed Switch with 1 SFP Slot:

TP-Link 8-Port Gigabit L2 Lite Managed Switch with 1 SFP Slot. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 8. Switching capacity: 18 Gbit/s. Networking standards: IEEE 802.3

Specs
Distributors
Loading...
Specs +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.