location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TomTom GO 6200 navigator Fixed 15.2 cm (6") Touchscreen Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO 6200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1PL6.002.00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636926084451 show
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom GO 6200 navigator Fixed 15.2 cm (6") Touchscreen Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fixed 15.2 cm (6") Black, Grey
  • - Auto
  • - 800 x 480 pixels
  • - Wi-Fi
Long product name TomTom GO 6200 navigator Fixed 15.2 cm (6") Touchscreen Black, Grey :
The short editorial description of TomTom GO 6200 navigator Fixed 15.2 cm (6") Touchscreen Black, Grey

TomTom GO 6200
More>>>
TomTom GO 6200 navigator Fixed 15.2 cm (6") Touchscreen Black, Grey:
The official marketing text of TomTom GO 6200 navigator Fixed 15.2 cm (6") Touchscreen Black, Grey as supplied by the manufacturer

TomTom Services via built-in SIM
Your TomTom GO's built-in SIM makes it easy to activate TomTom Traffic and other real-time services straight out of the box. You will stay connected, even when driving abroad, free. We've got data included so you won't need to worry about roaming charges.

Updates via Wi-Fi
Get the latest maps and software for your TomTom GO via built-in Wi-Fi. No computer needed. Your sat nav will notify you when new updates are available - simply connect to your preferred Wi-Fi network and choose what to install from the menu.

Smartphone Messages
Hear text messages from your smartphone safely, with your hands on the wheel and your eyes on the road. Let your TomTom GO read them out for you or simply call contacts who message you via hands-free calling. All while the phone stays in your pocket.

Compatible with Siri and Google Now™
Activate and talk to Siri or Google Now™ by tapping a button on your TomTom GO and using its built-in microphone. Get full access to your personal assistant with your phone safely tucked away in your bag or pocket saving battery life.

Destination Prediction
TomTom GO learns your driving habits and predicts when you're likely to drive to frequent destinations saved in My Places. Thanks to smart learning, the more you drive with it the more accurate its predictions will become.

Hands-free calling
Your TomTom GO's speaker and microphone are designed for high-quality, hands-free calls in the car. Simply connect your phone via Bluetooth. You'll clearly see who's calling on your sat nav's screen. Your phone stays safely away saving battery.

Performance Upgraded
Start-up, destinations searches, route calculation - it's all faster with TomTom GO's upgraded processor. Each tap, swipe or voice command will be registered instantly so you can enjoy all the navigation you need with zero hassle.

Lifetime TomTom Traffic
Insanely accurate traffic information enables your TomTom GO to intelligently plan routes around traffic. With real-time updates from millions of drivers, it's like having a huge network of friends helping you choose the best route to take.

Lifetime World Maps
Download and update maps from around the world at no extra cost for the life of your TomTom GO. Choose the best map for your trip from North America, through Europe and Africa, all the way to Australia and New Zealand. We've got you covered.

Lifetime Speed Cameras
Advance warnings on your TomTom GO will let you know whenever you're approaching a fixed, mobile or average speed camera, and remind you of the speed limit. You can receive updated speed camera locations free of charge for the lifetime of your device.

TomTom MyDrive
Plan routes, check live traffic and save favourites – anytime, anywhere – from your smartphone, tablet or PC. Your TomTom GO will pick up any destinations or favourites set on MyDrive as soon as it powers on in the car and connects to your smartphone.

Active Magnetic Mount
The unique magnetic mount makes it easy to install your TomTom GO every time you drive. You can dock or undock your sat nav in a second with one hand. Find the perfect spot in your car by adjusting the mount for either windscreen or dashboard use.

Short summary description TomTom GO 6200 navigator Fixed 15.2 cm (6") Touchscreen Black, Grey:
This short summary of the TomTom GO 6200 navigator Fixed 15.2 cm (6") Touchscreen Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom GO 6200, Bulgarian, Czech, Danish, Dutch, Estonian, Finnish, French, German, Greek, Hungarian, Italian,..., Internal, World, 15.2 cm (6"), 800 x 480 pixels, 154 ppi

Long summary description TomTom GO 6200 navigator Fixed 15.2 cm (6") Touchscreen Black, Grey:
This is an auto-generated long summary of TomTom GO 6200 navigator Fixed 15.2 cm (6") Touchscreen Black, Grey based on the first three specs of the first five spec groups.

TomTom GO 6200. Languages support: Bulgarian, Czech, Danish, Dutch, Estonian, Finnish, French, German, Greek, Hungarian, Italian,.... Antenna: Internal. Map coverage: World. Display diagonal: 15.2 cm (6"), Display resolution: 800 x 480 pixels, Pixel density: 154 ppi. Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash), Internal storage capacity: 16 GB

TomTom Services via built-in SIM
TomTom Services via built-in SIM

Your TomTom GO's built-in SIM makes it easy to activate TomTom Traffic and other real-time services straight out of the box. You will stay connected, even when driving abroad, free. We've got data included so you won't need to worry about roaming charges.

Updates via Wi-Fi
Updates via Wi-Fi

Get the latest maps and software for your TomTom GO via built-in Wi-Fi. No computer needed. Your sat nav will notify you when new updates are available - simply connect to your preferred Wi-Fi network and choose what to install from the menu.

Smartphone Messages
Smartphone Messages

Hear text messages from your smartphone safely, with your hands on the wheel and your eyes on the road. Let your TomTom GO read them out for you or simply call contacts who message you via hands-free calling. All while the phone stays in your pocket.

Compatible with Siri and Google Now™
Compatible with Siri and Google Now™

Activate and talk to Siri or Google Now™ by tapping a button on your TomTom GO and using its built-in microphone. Get full access to your personal assistant with your phone safely tucked away in your bag or pocket saving battery life.

Destination Prediction
Destination Prediction

TomTom GO learns your driving habits and predicts when you're likely to drive to frequent destinations saved in My Places. Thanks to smart learning, the more you drive with it the more accurate its predictions will become.

Hands-free calling
Hands-free calling

Your TomTom GO's speaker and microphone are designed for high-quality, hands-free calls in the car. Simply connect your phone via Bluetooth. You'll clearly see who's calling on your sat nav's screen. Your phone stays safely away saving battery.

Performance Upgraded
Performance Upgraded

Start-up, destinations searches, route calculation - it's all faster with TomTom GO's upgraded processor. Each tap, swipe or voice command will be registered instantly so you can enjoy all the navigation you need with zero hassle.

Lifetime TomTom Traffic*
Lifetime TomTom Traffic*

Insanely accurate traffic information enables your TomTom GO to intelligently plan routes around traffic. With real-time updates from millions of drivers, it's like having a huge network of friends helping you choose the best route to take.

Lifetime World Maps*
Lifetime World Maps*

Download and update maps from around the world at no extra cost for the life of your TomTom GO. Choose the best map for your trip from North America, through Europe and Africa, all the way to Australia and New Zealand. We've got you covered.

Lifetime Speed Cameras
Lifetime Speed Cameras

Advance warnings on your TomTom GO will let you know whenever you're approaching a fixed, mobile or average speed camera, and remind you of the speed limit. You can receive updated speed camera locations free of charge for the lifetime of your device.

TomTom MyDrive
TomTom MyDrive

Plan routes, check live traffic and save favourites – anytime, anywhere – from your smartphone, tablet or PC. Your TomTom GO will pick up any destinations or favourites set on MyDrive as soon as it powers on in the car and connects to your smartphone.

Active Magnetic Mount
Active Magnetic Mount

The unique magnetic mount makes it easy to install your TomTom GO every time you drive. You can dock or undock your sat nav in a second with one hand. Find the perfect spot in your car by adjusting the mount for either windscreen or dashboard use.

GPS type
Marine (chartplotters, sounders) *
No
Sport (fitness, running) *
No
Outdoor (hiking, trekking) *
No
Geocaching (GPS stash hunt) *
No
Auto *
Yes
Aviation *
No
Truck *
No
Camper/Caravan *
No
Bicycle *
No
Motorcycle *
No
Golf *
No
Navigation
Languages support *
Bulgarian, Czech, Danish, Dutch, Estonian, Finnish, French, German, Greek, Hungarian, Italian, LAT, Norwegian, Polish, Portuguese, Spanish, Swedish, Turkish, English
Voice commands
Yes
Speed limits
Yes
Spoken languages
- Afrikaans - Arabic - Australian English - Bulgarian - Catalan - Croatian - Czech - Danish - Dutch - Dutch Belgium - Finnish - French - German - Greek - Hungarian - Irish English - Italian - Lithuanian - New Zealand English - Norwegian - Polish - Portuguese - Portuguese Brazil - Serbian - Slovenian - Spanish - Spanish (Latin American) - Spanish Argentina/Latin - Spanish Chile - Swedish - Turkish - UK English - US English
Lifetime TomTom Traffic
Yes
GPS Performance
Antenna
Internal
Map
Maps included *
Yes
Lifetime map updates
Yes
Map coverage *
World
Display
Display diagonal *
15.2 cm (6")
Display
Touchscreen *
Yes
Display resolution *
800 x 480 pixels
Widescreen *
Yes
Pixel density
154 ppi
Memory
Storage media type *
Flash
Internal storage capacity
16 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
32 GB
Network
Wi-Fi
Yes
Bluetooth *
Yes
Radio
Supported radio bands
Not supported
Performance
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Form factor *
Fixed
Product colour *
Black, Grey
Power
Power source type *
Battery, Cigar lighter
Battery life (max)
1 h
Packaging content
Cables included
USB
Quick start guide
Yes
Car power adapter included
Yes
Packaging content
GO 6200, https://tomtom.ssl.cdn.sdlmedia.com/71018.jpg Active magnetic mount, https://tomtom.ssl.cdn.sdlmedia.com/71060.jpg USB Cable & Car Charger, For in-car charging of your TomTom device & for connection to your pc or Mac., https://tomtom.ssl.cdn.sdlmedia.com/image/635445784249690119TD.jpg Documentation, https://tomtom.ssl.cdn.sdlmedia.com/image/635706403134330682ZX.jpg
Source Testseek summary Average rating
Reviews
Updated:
2017-02-19 01:38:12
Uk has collected 9 expert reviews for TomTom GO 6200 and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer TomTom GO 6200 navigator Fixed 15.2 cm (6") Touchscreen Black, Grey:
Disclaimer

TomTom Services via built-in SIM are limited to the countries included in the map installed on your device when you purchase it.

To find out which messaging apps are supported visit: tomtom.com/connect

We recommend to use a Wi-Fi network with a download speed of at least 30 MB/S, especially when updating maps which can be large downloads.

Siri is a trademark of Apple Inc., registered in the U.S. and other countries. Google Now™ service is a trademark of Google Inc.tomtom.com/lifetime.

To learn more about Lifetime TomTom Services such as Lifetime Maps, TomTom Traffic and Speed Cameras, please visit tomtom.com/lifetime.

Supported TomTom models include: VIA 52 / 62; GO 40 / 50 / 60 / 51 / 61 / 400 / 500 / 510 / 520 / 600 / 610 / 620 / 5000 / 5100 / 5200 / 6000 / 6100 / 6200.