location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom Start 62 EU45 navigator Handheld/Fixed 15.2 cm (6") Touchscreen 280 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
START 62
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1AA6.002.00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636926081795 show
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:03:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom Start 62 EU45 navigator Handheld/Fixed 15.2 cm (6") Touchscreen 280 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld/Fixed 15.2 cm (6") Black
  • - Auto
  • - 800 x 480 pixels
Long product name TomTom Start 62 EU45 navigator Handheld/Fixed 15.2 cm (6") Touchscreen 280 g Black :
The short editorial description of TomTom Start 62 EU45 navigator Handheld/Fixed 15.2 cm (6") Touchscreen 280 g Black

START 62
More>>>
Short summary description TomTom Start 62 EU45 navigator Handheld/Fixed 15.2 cm (6") Touchscreen 280 g Black:
This short summary of the TomTom Start 62 EU45 navigator Handheld/Fixed 15.2 cm (6") Touchscreen 280 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom Start 62 EU45, Multi, Internal, All Europe, 15.2 cm (6"), 800 x 480 pixels, Flash

Long summary description TomTom Start 62 EU45 navigator Handheld/Fixed 15.2 cm (6") Touchscreen 280 g Black:
This is an auto-generated long summary of TomTom Start 62 EU45 navigator Handheld/Fixed 15.2 cm (6") Touchscreen 280 g Black based on the first three specs of the first five spec groups.

TomTom Start 62 EU45. Languages support: Multi. Antenna: Internal. Map coverage: All Europe. Display diagonal: 15.2 cm (6"), Display resolution: 800 x 480 pixels. Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash), Internal storage capacity: 8 GB

Advanced Lane Guidance
Advanced Lane Guidance

Your TomTom START helps you prepare for exits and intersections by clearly highlighting the best driving lane for your planned route. So you'll never miss a turn or have to make sudden lane crossings.

Free Software Updates
Free Software Updates

Our sat navs are constantly evolving. By regularly connecting your TomTom START to your computer, you can download our free software updates. You'll get new navigation features, improved performance and extra customisation options. In just a few minutes.

3 months Speed Cameras
3 months Speed Cameras

Advance warnings on your TomTom START notify you when you're approaching a speed camera, and remind you of the required speed limit. You can download updated camera locations for 3 months, at no extra cost, by regularly connecting to your computer.

Lifetime Maps*
Lifetime Maps*

Make sure you have the latest maps by connecting your TomTom START to your PC. We issue new maps seasonally – which include road changes and revised speed limits. Get these updates for free, for the life of your device.

Country Distributor
España 2 distributor(s)
Italia 2 distributor(s)
México 1 distributor(s)
Disclaimer TomTom Start 62 EU45 navigator Handheld/Fixed 15.2 cm (6") Touchscreen 280 g Black:
Disclaimer

Lifetime means the useful life of the device, i.e. the period of time TomTom supports your device with updates, services, content or accessories. A device will have reached the end of its life when none of these are available any more. You need a PC with an Internet Connection and a MyTomTom account to download new maps and updates. For more information, visit tomtom.com/lifetimemaps