Thule logo

Thule WingBar Edge M Roof complete rack Aluminium, Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30558
Info modified on:
14 Mar 2024, 18:45:13
Short summary description Thule WingBar Edge M Roof complete rack Aluminium, Black:

Thule WingBar Edge M, Roof complete rack, Aluminium, Aluminium, Black

Long summary description Thule WingBar Edge M Roof complete rack Aluminium, Black:

Thule WingBar Edge M. Product type: Roof complete rack, Maximum weight capacity: 75 kg, Product colour: Aluminium, Black. Length: 832 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.