Telekom logo

Telekom iPhone 5s 16GB 10.2 cm (4") Single SIM iOS 7 4G Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6081
Info modified on:
07 Mar 2024, 15:34:52
Long product name Telekom iPhone 5s 16GB 10.2 cm (4") Single SIM iOS 7 4G Silver:

iPhone 5s, 4", 1136 x 640, A7 + M7, 16GB, 802.11a/b/g/n, Bluetooth, A-GPS, GLONASS, 8MP + 1.2MP, iOS 7

Short summary description Telekom iPhone 5s 16GB 10.2 cm (4") Single SIM iOS 7 4G Silver:

Telekom iPhone 5s 16GB, 10.2 cm (4"), 1136 x 640 pixels, 16 GB, 8 MP, iOS 7, Silver

Long summary description Telekom iPhone 5s 16GB 10.2 cm (4") Single SIM iOS 7 4G Silver:

Telekom iPhone 5s 16GB. Display diagonal: 10.2 cm (4"), Display resolution: 1136 x 640 pixels. Processor family: Apple, Processor: A7. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 7. Product colour: Silver. Weight: 123.8 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.