location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tecxus MP f/ SAM SGH-L760 600mAh Li-Pol Battery White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tecxus Check ‘Tecxus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP f/ SAM SGH-L760 600mAh Li-Pol
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42033
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Tecxus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tecxus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:04:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tecxus MP f/ SAM SGH-L760 600mAh Li-Pol Battery White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Battery
  • - Lithium Polymer (LiPo)
  • - 600 mAh
  • - White
Warranty: 3 Years warranty on function
Long product name Tecxus MP f/ SAM SGH-L760 600mAh Li-Pol Battery White :
The short editorial description of Tecxus MP f/ SAM SGH-L760 600mAh Li-Pol Battery White

MP f/ SAM SGH-L760 600mAh Li-Pol
More>>>
Short summary description Tecxus MP f/ SAM SGH-L760 600mAh Li-Pol Battery White:
This short summary of the Tecxus MP f/ SAM SGH-L760 600mAh Li-Pol Battery White data-sheet is auto-generated and uses the product title and the first six key specs.

Tecxus MP f/ SAM SGH-L760 600mAh Li-Pol, Battery, White, Lithium Polymer (LiPo), 600 mAh, 3.7 V, Samsung SGH-L760

Long summary description Tecxus MP f/ SAM SGH-L760 600mAh Li-Pol Battery White:
This is an auto-generated long summary of Tecxus MP f/ SAM SGH-L760 600mAh Li-Pol Battery White based on the first three specs of the first five spec groups.

Tecxus MP f/ SAM SGH-L760 600mAh Li-Pol. Product type: Battery, Product colour: White, Battery technology: Lithium Polymer (LiPo). Compatible products: Samsung SGH-L760