Targus logo

Targus TBB013EU laptop case 39.6 cm (15.6") Backpack case Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
414812
Info modified on:
28 Jan 2025, 14:01:54
Short summary description Targus TBB013EU laptop case 39.6 cm (15.6") Backpack case Black:

Targus TBB013EU, Backpack case, 39.6 cm (15.6"), 860 g

Long summary description Targus TBB013EU laptop case 39.6 cm (15.6") Backpack case Black:

Targus TBB013EU. Case type: Backpack case, Maximum screen size: 39.6 cm (15.6"). Weight: 860 g

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.