location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus HP FLEX CASE BLACK NYLON ( ) equipment case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP FLEX CASE BLACK NYLON (TARGUS)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TARGUS 258195-B25
Category:
Cases for storing pieces of equipment such as cameras, laptops, tripods.
Equipment Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus HP FLEX CASE BLACK NYLON ( ) equipment case :
The short editorial description of Targus HP FLEX CASE BLACK NYLON ( ) equipment case

FLEX CASE BLACK UNIVERSAL NS (MSD)
More>>>
Targus HP FLEX CASE BLACK NYLON ( ) equipment case:
The official marketing text of Targus HP FLEX CASE BLACK NYLON ( ) equipment case as supplied by the manufacturer

The absolute "hold-all" case. The FLEX is flexible enough to carry all your mobile office requirements. The FLEX also features a dedicated storage section for your Projector and power supply. Featuring a zipped gusset this case offers the extra storage space for all your needs.
Full size carrying case .
Heavy-duty black nylon .
Top loading for quick and easy access .
Easy access exterior front pocket for mobile phone, pens, keys and more
Notebook section featuring the Air Protection System for superior protection
Expanding file section with additional section and padding to accommodate .Compaq projectors and accessories .
Convenient peripheral adjustable section allowing immediate case expansion .
Back panel includes full size slip pocket, Velcro luggage strap and convenient umbrella or magazine holder .
Ergonomically designed moulded handles, nickel fittings and weight distribution. EqualizerStrap .

Short summary description Targus HP FLEX CASE BLACK NYLON ( ) equipment case:
This short summary of the Targus HP FLEX CASE BLACK NYLON ( ) equipment case data-sheet is auto-generated and uses the product title and the first six key specs.

Targus HP FLEX CASE BLACK NYLON ( ), Nylon, 2 kg, Black

Long summary description Targus HP FLEX CASE BLACK NYLON ( ) equipment case:
This is an auto-generated long summary of Targus HP FLEX CASE BLACK NYLON ( ) equipment case based on the first three specs of the first five spec groups.

Targus HP FLEX CASE BLACK NYLON ( ). Material: Nylon. Weight: 2 kg. Product colour: Black

Features
Product colour *
Black
Material *
Nylon
Features
Compatibility
Apple iBook (12.1 inch Display), PowerBook G4 (PowerPC G4, 867MHz, 12.1-in. TFT) /Compaq Evo N200 /Dell Latitude L400, Latitude X200 /Fujitsu B Series, LifeBook B series, LifeBook P5010, P Series, P-1000, P-2000, PC LifeBook P2120, Stylistic 3500 /Gateway Solo 3350, Solo 3450 /HP OmniBook 500, tr3000 /IBM Thinkpad X22, ThinkPad X23, Thinkpad X30, Thinkpad X31 /NEC Versa DayLite /Panasonic Toughbook 34, Toughbook T1 /Sharp Actius MM10 /Sony Vaio C1VN Picturebook, Vaio C1VP Picturebook, Vaio C1VPK Picturebook, Vaio PCG-SRX77, VAIO PCG-SRX99, Vaio PCG-TR1A, Vaio SR17, Vaio SR33, Vaio Z505LS, Vaio Z505LSK /Toshiba Portege 2000, Portégé 2000, Portege 2010, Portégé R100 /ViewSonic ViewPad 1000 .
Weight & dimensions
Width
415 mm
Depth
315 mm
Height
180 mm
Weight
2 kg