location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Ambassador Notebook Attaché 39.1 cm (15.4") Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ambassador Notebook Attaché
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CL201
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Ambassador Notebook Attaché 39.1 cm (15.4") Brown
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 39.1 cm (15.4") Brown
  • - Leather
  • - 200 g
Warranty: Lifetime
Long product name Targus Ambassador Notebook Attaché 39.1 cm (15.4") Brown :
The short editorial description of Targus Ambassador Notebook Attaché 39.1 cm (15.4") Brown

Ambassador Notebook Attaché - Holds notebooks with 15.4" screens, Leather
More>>>
Targus Ambassador Notebook Attaché 39.1 cm (15.4") Brown:
The official marketing text of Targus Ambassador Notebook Attaché 39.1 cm (15.4") Brown as supplied by the manufacturer

Constructed from high quality leather, this feature rich Ambassador Notebook Attaché offers maximum protection for your notebook. Designed to fit notebooks up to 15.4", this case retains all the style and elegance the executive requires. Throughout the case you will discover many 'smart' features: a removable accessories pocket, 2 business card pockets (one for yours and one for those gathered), CD sleeves compartments, PDA and phone pockets, a back pocket for your everyday documents and many more. It also includes an innovative external hidden retractable pocket for easy access of your airline ticket and passport. With an external lock to secure your most precious assets and reduce the risk of computer theft this case is the perfect solution for those seeking elegance, innovation and protection together in one case.



Features:

Fits notebooks with screens up to 15.4"

Made from high quality leather for maximum durability

Removable accessories pouch

Front workstation with pockets for all your daily accessories

Rear document pocket to carry newspaper, magazines, etc.

Lock to secure your case and avoid risk of computer theft

Padded handle for maximum comfort whilst transporting your notebook

Durable metal fittings

Notebook Restraining strap securing your notebook

Innovative external hidden retractable pocket for easy access of your airline ticket and passport

Short summary description Targus Ambassador Notebook Attaché 39.1 cm (15.4") Brown:
This short summary of the Targus Ambassador Notebook Attaché 39.1 cm (15.4") Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Ambassador Notebook Attaché, 39.1 cm (15.4"), 200 g

Long summary description Targus Ambassador Notebook Attaché 39.1 cm (15.4") Brown:
This is an auto-generated long summary of Targus Ambassador Notebook Attaché 39.1 cm (15.4") Brown based on the first three specs of the first five spec groups.

Targus Ambassador Notebook Attaché. Maximum screen size: 39.1 cm (15.4"). Weight: 200 g

Features
Maximum screen size *
39.1 cm (15.4")
Material *
Leather
Product main colour *
Brown
Weight & dimensions
Weight
200 g
Other features
Dimensions (WxDxH)
400 x 330 x 110 mm
Brand Image Product code Product Stock Price from
Targus Pulse Backpack, 3D air-mesh deluxe padding 39.1 cm (15.4") Backpack case Targus Pulse Backpack, 3D air-mesh deluxe padding 39.1 cm (15.4") Backpack case
(show image)
TSB054EU Pulse Backpack, 3D air-mesh deluxe padding 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)