location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology DX513 disk array 5 TB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DX513
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DX513/5TB
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:44:55
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Parts: 3 years, Labor: 1 year
Long product name Synology DX513 disk array 5 TB Black :
The short editorial description of Synology DX513 disk array 5 TB Black

DX513 5TB - 3.5" / 2.5" SATA, 3.91 kg, 2x80 mm, 30dB
More>>>
Short summary description Synology DX513 disk array 5 TB Black:
This short summary of the Synology DX513 disk array 5 TB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Synology DX513, 5 TB, SATA, 2.5/3.5", 3.91 kg, Black

Long summary description Synology DX513 disk array 5 TB Black:
This is an auto-generated long summary of Synology DX513 disk array 5 TB Black based on the first three specs of the first five spec groups.

Synology DX513. Total installed storage capacity: 5 TB, Storage drive interface: SATA, Storage drive size: 2.5/3.5", Number of storage drives supported: 5. Width: 157 mm, Depth: 248 mm, Height: 233 mm, Weight: 3.91 kg. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 16:53:52
Uk has collected 2 expert reviews for Synology DX513 disk array 5 TB Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Synology

Synology DX513 disk array 20 TB Black
(show image)
DX513/20TB DX513 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology DX513 disk array 15 TB Black
(show image)
DX513/15TB DX513 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology DX513 disk array 10 TB Black
(show image)
DX513/10TB DX513 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology DX513 disk array Black
(show image)
DX513 DX513 0.00
(excl. VAT)
0 (incl. VAT)