location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SUNNE LCD-L203K TV mount/stand 94 cm (37")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SUNNE Check ‘SUNNE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD-L203K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCD-L203K
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099091008250
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘SUNNE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SUNNE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name SUNNE LCD-L203K TV mount/stand 94 cm (37") :
The short editorial description of SUNNE LCD-L203K TV mount/stand 94 cm (37")

LCD-L203K, 17"-37", 30kg
More>>>
Short summary description SUNNE LCD-L203K TV mount/stand 94 cm (37"):
This short summary of the SUNNE LCD-L203K TV mount/stand 94 cm (37") data-sheet is auto-generated and uses the product title and the first six key specs.

SUNNE LCD-L203K, 43.2 cm (17"), 94 cm (37"), 30 kg, 75 x 75 mm, 200 x 200 mm, Steel

Long summary description SUNNE LCD-L203K TV mount/stand 94 cm (37"):
This is an auto-generated long summary of SUNNE LCD-L203K TV mount/stand 94 cm (37") based on the first three specs of the first five spec groups.

SUNNE LCD-L203K. Maximum weight capacity: 30 kg, Minimum screen size: 43.2 cm (17"), Maximum screen size: 94 cm (37"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 200 x 200 mm. Distance to the wall (min): 1.4 cm

Country Distributor
Deutschland 1 distributor(s)