Cubase Pro 8.5, full version
Steinberg Cubase Pro 8.5, Audio editor, Box, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, 15000 MB, 4000 MB
Steinberg Cubase Pro 8.5. Type: Audio editor, Software type: Box. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Minimum storage drive space: 15000 MB. Media types supported: DVD