location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 50 ft Ultra-Thin PS/2 3-in-1 KVM cable Black 15 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50 ft Ultra-Thin PS/2 3-in-1 KVM Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVECON50
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030805575 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:17:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime warranty
Long product name StarTech.com 50 ft Ultra-Thin PS/2 3-in-1 KVM cable Black 15 m :
The short editorial description of StarTech.com 50 ft Ultra-Thin PS/2 3-in-1 KVM cable Black 15 m

50 ft Ultra-Thin PS/2 3-in-1 KVM Cable
More>>>
StarTech.com 50 ft Ultra-Thin PS/2 3-in-1 KVM cable Black 15 m:
The official marketing text of StarTech.com 50 ft Ultra-Thin PS/2 3-in-1 KVM cable Black 15 m as supplied by the manufacturer

StarTech.com’s Ultra-Thin comination PS/2 Cables for our SV831HD and SV1631HD KVM switches combine keyboard, monitor and mouse connections into one, easy-to-manage cable. Our SVECON50 comes with with a lifetime warranty, enabling us to maintain our tradition of offering top-notch parts and products for the best price possible.

Short summary description StarTech.com 50 ft Ultra-Thin PS/2 3-in-1 KVM cable Black 15 m:
This short summary of the StarTech.com 50 ft Ultra-Thin PS/2 3-in-1 KVM cable Black 15 m data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 50 ft Ultra-Thin PS/2 3-in-1 KVM Cable, 15 m, Black, HDDB15 (M-M), 2x PS/2 (M-M)

Long summary description StarTech.com 50 ft Ultra-Thin PS/2 3-in-1 KVM cable Black 15 m:
This is an auto-generated long summary of StarTech.com 50 ft Ultra-Thin PS/2 3-in-1 KVM cable Black 15 m based on the first three specs of the first five spec groups.

StarTech.com 50 ft Ultra-Thin PS/2 3-in-1 KVM Cable. Cable length: 15 m, Product colour: Black. Connector(s): HDDB15 (M-M), 2x PS/2 (M-M)

Performance
Product colour
Black
Cable length *
15 m
Other features
Connector(s)
HDDB15 (M-M), 2x PS/2 (M-M)
Brand Image Product code Product Stock Price from
StarTech.com 25 ft Ultra-Thin PS/2 3-in-1 KVM cable 7.5 m StarTech.com 25 ft Ultra-Thin PS/2 3-in-1 KVM cable 7.5 m
(show image)
SVECON25 25 ft 3-in-1 Ultra Thin PS/2 KVM Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SVECON6 KVM cable Black 1.8 m StarTech.com SVECON6 KVM cable Black 1.8 m
(show image)
SVECON6 6 ft 3-in-1 Ultra Thin PS/2 KVM Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SVECON15 KVM cable 4.57 m StarTech.com SVECON15 KVM cable 4.57 m
(show image)
SVECON15 15 ft 3-in-1 Ultra Thin PS/2 KVM Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SVECON10 KVM cable Black 3 m StarTech.com SVECON10 KVM cable Black 3 m
(show image)
SVECON10 10 ft 3-in-1 Ultra Thin PS/2 KVM Cable 0.00
(excl. VAT)
0 (incl. VAT)