StarTech.com logo

StarTech.com StarView KVM switch Rack mounting

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75642
Info modified on:
04 Apr 2019, 08:05:00
Short summary description StarTech.com StarView KVM switch Rack mounting:

StarTech.com StarView KVM Switch, 1920 x 1440 pixels, Rack mounting, 1U

Long summary description StarTech.com StarView KVM switch Rack mounting:

StarTech.com StarView KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2. Maximum resolution: 1920 x 1440 pixels. Rack capacity: 1U, Certification: CE, FCC. Connectivity technology: Wired, Power requirements: 9V DC, 0.6A, I/O ports: 1 - 8 DIN 2 - 6 DIN 17 - HD DB15

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.