StarTech.com logo

StarTech.com ST4300USB3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170084
Info modified on:
21 Aug 2024, 10:01:53
Bullet Points StarTech.com ST4300USB3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black:
  • - USB HUB FOR THE IT PRO: Instantly add 4 SuperSpeed USB-A 3.0 ports from a single USB connection which will enable you to connect your USB peripherals (keyboard, mouse, flash drive) and use them simultaneously
  • - VERSITILE USE: This powered USB splitter can be used with or without the included external power adapter, offering the best of versatility and portability; When used with the external power adapter, the USB extender provides up to 900mA of power per port
  • - FAST SPEEDS: This IT-grade USB dock is small but mighty; It is SuperSpeed USB 3.0 compliant meaning it delivers data transfer speeds up to 5Gbps; For added convenience, the adapter is backward compatible with previous versions of USB (2.0 and 1.0/1.1)
  • - PLUG-AND-PLAY: With no additional software or drivers required, this portable USB 3.0 laptop expander hub provides a true plug-and-play solution; It is designed to work with any operating system, ensuring compatibility across platforms
  • - THE IT PRO'S CHOICE: Designed and built for IT Professionals, this 4-port SuperSpeed USB 3.0 hub is backed for 2-Years, including free lifetime 24/5 multi-lingual technical assistance
Warranty:
2 Years
Long product name StarTech.com ST4300USB3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black:

StarTech.com 4-Port USB 3.0 SuperSpeed Hub with Power Adapter - 5Gbps - Portable Multiport USB-A Dock IT Pro - USB Port Expansion Hub for PC/Mac (ST4300USB3)

StarTech.com ST4300USB3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black:

Add four external SuperSpeed USB 3.2 Gen 1 ports from a single USB connection

The ST4300USB3 4-Port SuperSpeed USB 3.2 Gen 1 Hub allows you to add 4 additional USB 3.2 Gen 1 ports from a single USB 3.2 Gen 1 connection to the host computer system.

Backward compatible with USB 2.0 and USB 1.x standards, this USB 3.2 Gen 1 hub still supports older USB devices and can also be used as a hub on older systems that do not have USB 3.2 Gen 1 ports.

With the capability to mix and match USB 3.2 Gen 1/2.0/1.x devices and be used with or without the included external power adapter, this hub offers the best of versatility and portability.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com ST4300USB3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black:

StarTech.com ST4300USB3, USB 3.2 Gen 1 (3.1 Gen 1) Type-B, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, Plastic, Power

Long summary description StarTech.com ST4300USB3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black:

StarTech.com ST4300USB3. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Transfer rate: 5000 Mbit/s, Product colour: Black, Housing material: Plastic. Power source type: AC, Input voltage: 110 - 240 V, Output voltages: 5 V. Width: 68 mm, Depth: 95 mm, Height: 23 mm. Package width: 152 mm, Package depth: 214 mm, Package height: 82 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.