StarTech.com logo

StarTech.com CABSHELFHD rack accessory Shelf

Data-sheet quality:
created/standardized by Icecat
Product views:
233603
Info modified on:
06 Sept 2024, 14:31:06
Bullet Points StarTech.com CABSHELFHD rack accessory Shelf:
  • - TAA compliant for GSA Schedule purchases
  • - UNIVERSAL 19" FIT: This 2U server rack shelf is designed to fit any 19” wide server rack or enclosure including major brands like APC, Dell, Lenovo, HPE and can accommodate your data, IT, networking or other equipment up to 18” (46cm) deep
  • - HEAVY-DUTY & DURABLE DESIGN: Constructed with SPCC commercial cold-rolled steel, the sturdy front mounted cabinet shelf ensures long term durability and supports a total weight of 125lbs/56kg making it the perfect rack shelf solution for any environment
  • - FLEXIBLE INSTALLATION: The rack mount cantilever shelf can be mounted in 2 orientations, install the shelf with the front shelf lip downwards or mount with the lip upwards to prevent your computer, AV or other equipment & accessories from sliding off
  • - VERSATILE FUNCTIONALITY: At 18in deep, this fixed rackmount shelf is designed to work with any 19 inch cabinet or equipment rack; it provides additional storage space for mission critical hardware, and can even store your tools or audio/video accessories
  • - INDUSTRY-LEADING SUPPORT: Backed for life by StarTech.com and free lifetime technical support on this TAA compliant 2U solid server rack shelf/tray, and has been the choice of IT professionals and businesses for over 30 years
Warranty:
Lifetime
Long product name StarTech.com CABSHELFHD rack accessory Shelf:

StarTech.com 2U Server Rack Shelf - Universal Rack Mount Cantilever Shelf for 19" Network Equipment Rack & Cabinet - Heavy Duty Steel – Weight Capacity 125lb/56kg - 18" Deep Tray, Black (CABSHELFHD)

StarTech.com CABSHELFHD rack accessory Shelf:

Add a high-capacity fixed shelf into almost any server rack or cabinet

The CABSHELFHD 2U 18in Depth Heavy Duty Fixed Rack Mount Shelf lets you add a high-capacity 2U shelf to virtually any standard 19-inch server rack or cabinet with front mount options.

This high-capacity server rack shelf is constructed using SPCC commercial grade cold-rolled steel, providing the additional strength required to hold up to 56kg (125lbs) of equipment - a perfect solution for storing larger, non-rackmount pieces of equipment, heavy tools or peripherals in your rack or cabinet.

The StarTech.com Advantage

Short summary description StarTech.com CABSHELFHD rack accessory Shelf:

StarTech.com CABSHELFHD, Shelf, Black, Steel, 56.6 kg, 2U, CE, TAA, REACH

Long summary description StarTech.com CABSHELFHD rack accessory Shelf:

StarTech.com CABSHELFHD. Type: Shelf, Product colour: Black, Housing material: Steel. Depth: 457.2 mm, Material thickness: 2.3 mm, Weight: 5.2 kg. Package width: 502 mm, Package depth: 508 mm, Package height: 118 mm. Screw type: M6. Master (outer) case width: 502 mm, Master (outer) case length: 508 mm, Master (outer) case height: 118 mm

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.