location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bunchems DNG BST Bot GML 1.08 kg Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Bunchems
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bunchems – BunchBot Machine with 300 Bunchems – Easily Make Bunchems Creations
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6036070 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988582121 show
Category:
Material or substance used for making models such as clay.
Pottery & Modelling Compounds Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 04:05:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bunchems DNG BST Bot GML 1.08 kg Multicolour
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Squish, connect and create with Bunchems! They stick to each other and build like no other, and pull apart for endless play!
Long product name Bunchems DNG BST Bot GML 1.08 kg Multicolour :
The short editorial description of Bunchems DNG BST Bot GML 1.08 kg Multicolour

Bunchems – BunchBot Machine with 300 Bunchems – Easily Make Bunchems Creations
More>>>
Bunchems DNG BST Bot GML 1.08 kg Multicolour:
The official marketing text of Bunchems DNG BST Bot GML 1.08 kg Multicolour as supplied by the manufacturer

Experience magical transformations with the Bunchems BunchBot! Bunchems are the colorful little balls that stick to each other and build like no other. The Bunchems BunchBot introduces a whole new way to bunch! This cute machine makes it easy to create again and again and squeezes the Bunchems together for you. Follow one of the pattern templates included with the BunchBot – or create your own. Fill the design tray with Bunchems, press down and watch as your bunched-together shape pops out of the top of the machine layer by layer! The eyes even react and move as you press the handles. Unfold your creation once it comes out the top, bring it to life with accessories and watch as your amazing 3D creation is revealed! Create anything you can imagine with the Bunchems BunchBot!

Includes: 300 Bunchems, 8 Accessories, 1 BunchBot, 1 Guide Book

Short summary description Bunchems DNG BST Bot GML 1.08 kg Multicolour:
This short summary of the Bunchems DNG BST Bot GML 1.08 kg Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Bunchems DNG BST Bot GML, Bunchems, Multicolour, Child, 300 pc(s), 6 yr(s), Boy/Girl

Long summary description Bunchems DNG BST Bot GML 1.08 kg Multicolour:
This is an auto-generated long summary of Bunchems DNG BST Bot GML 1.08 kg Multicolour based on the first three specs of the first five spec groups.

Bunchems DNG BST Bot GML. Type: Bunchems, Product colour: Multicolour, Recommended age group: Child. Weight: 1.08 kg. Package width: 228.6 mm, Package depth: 177.8 mm, Package height: 279.4 mm. Number of accessories included: 8 pc(s). Products per intermodal container (20ft): 1083 pc(s), Products per intermodal container (40ft): 2167 pc(s), Larger master carton quantity: 100 pc(s)

Features
Type *
Bunchems
Recommended age group *
Child
Product colour *
Multicolour
Number of pieces *
300 pc(s)
Reusable
Yes
Recommended age (min)
6 yr(s)
Recommended gender
Boy/Girl
Weight & dimensions
Weight *
1.08 kg
Packaging data
Package width
228.6 mm
Package depth
177.8 mm
Package height
279.4 mm
Package weight
1.3 kg
Package type
Box
Packaging content
Number of accessories included
8 pc(s)
Manual
Yes
Logistics data
Products per intermodal container (20ft)
1083 pc(s)
Products per intermodal container (40ft)
2167 pc(s)
Larger master carton quantity
100 pc(s)
Master (outer) cases per pallet layer
20 pc(s)
Layers per pallet
4 pc(s)
Products per pallet
104 pc(s)
Products per pallet layer
26 pc(s)
Master (outer) case width
370.1 mm
Master (outer) case length
233.9 mm
Master (outer) case height
292.1 mm
Master (outer) case weight
2.96 kg
Master (outer) case GTIN (EAN/UPC)
778988582138
Master (outer) case volume
893000 cm³
Master (outer) case net weight
2.59 kg
Harmonized System (HS) code
95.03.00.35.00
Safety warning
EU TSD warning
Not for children under 36 months