location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Ladies Bag by Mandarina Duck in Timeless Black 33.8 cm (13.3") Ladies case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ladies Bag by Mandarina Duck in Timeless Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGPE-MBMDL01 show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Ladies Bag by Mandarina Duck in Timeless Black 33.8 cm (13.3") Ladies case
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ladies case 33.8 cm (13.3") Black
  • - Nylon
  • - 900 g
Warranty: 1 year
Long product name Sony Ladies Bag by Mandarina Duck in Timeless Black 33.8 cm (13.3") Ladies case :
The short editorial description of Sony Ladies Bag by Mandarina Duck in Timeless Black 33.8 cm (13.3") Ladies case

Ladies Bag by Mandarina Duck in Timeless Black
More>>>
Sony Ladies Bag by Mandarina Duck in Timeless Black 33.8 cm (13.3") Ladies case:
The official marketing text of Sony Ladies Bag by Mandarina Duck in Timeless Black 33.8 cm (13.3") Ladies case as supplied by the manufacturer

VAIO merged with Italian design? The result? These unique special edition Mandarina Duck laptop bag for VAIO.
Designed for C series laptops.

Contains 3 elements:
1. Double handle shoulder bag. Can be carried in hand and on shoulder. Zip closure and outside front pocket.
2. Removable Neopren slipcover. White with black zip. Organizer compartment in front pocket.
3. Detachable leather purse.

Features:
- VAIO logo on the handle, purse and inside of the bag.
- Material: leather and nylon with metal buckle.
- Compatible with all laptops up to 13.3".

Short summary description Sony Ladies Bag by Mandarina Duck in Timeless Black 33.8 cm (13.3") Ladies case:
This short summary of the Sony Ladies Bag by Mandarina Duck in Timeless Black 33.8 cm (13.3") Ladies case data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Ladies Bag by Mandarina Duck in Timeless Black, Ladies case, 33.8 cm (13.3"), 900 g

Long summary description Sony Ladies Bag by Mandarina Duck in Timeless Black 33.8 cm (13.3") Ladies case:
This is an auto-generated long summary of Sony Ladies Bag by Mandarina Duck in Timeless Black 33.8 cm (13.3") Ladies case based on the first three specs of the first five spec groups.

Sony Ladies Bag by Mandarina Duck in Timeless Black. Case type: Ladies case, Maximum screen size: 33.8 cm (13.3"). Weight: 900 g

Features
Maximum screen size *
33.8 cm (13.3")
Case type *
Ladies case
Material *
Nylon
Product main colour *
Black
Features
Combination locks
No
Weight & dimensions
Weight
900 g
Other features
Dimensions (WxDxH)
290 x 110 x 380 mm
Country Distributor
United Kingdom 1 distributor(s)