location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Mandarina Duck Co-Branded Fashion Carrying Case 35.6 cm (14") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mandarina Duck Co-Branded Fashion Carrying Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGPE-MBMDC01 show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Mandarina Duck Co-Branded Fashion Carrying Case 35.6 cm (14") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Briefcase 35.6 cm (14") Black
  • - Nylon
  • - 1.2 kg
Long product name Sony Mandarina Duck Co-Branded Fashion Carrying Case 35.6 cm (14") Briefcase Black :
The short editorial description of Sony Mandarina Duck Co-Branded Fashion Carrying Case 35.6 cm (14") Briefcase Black

Mandarina Duck Co-Branded Fashion Carrying Case
More>>>
Sony Mandarina Duck Co-Branded Fashion Carrying Case 35.6 cm (14") Briefcase Black:
The official marketing text of Sony Mandarina Duck Co-Branded Fashion Carrying Case 35.6 cm (14") Briefcase Black as supplied by the manufacturer

Take inimitable performance and an unmistakable style one step further with this new range of laptop bags that are exclusively created by Mandarina Duck for VAIO.

This bag is similar in shape to a classic computer bag but with a touch of chic minimalism. Soft contours, hideaway zips, customised zip baffles, the sophisticated leather details and strap attachments are adapted from the sports world. The VGPE-MBMDC01 is a carrying case that will surprise you down to the last detail. Compatible with all laptops up to 14.1 inch.

Features:
- Internal document and stationary pockets.
- Subtle VAIO branding on the leather handles.
- Mandarina Duck logo on aluminium buckles.
- Material: water-repellent nylon combined with high quality leather.

Short summary description Sony Mandarina Duck Co-Branded Fashion Carrying Case 35.6 cm (14") Briefcase Black:
This short summary of the Sony Mandarina Duck Co-Branded Fashion Carrying Case 35.6 cm (14") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Mandarina Duck Co-Branded Fashion Carrying Case, Briefcase, 35.6 cm (14"), 1.2 kg

Long summary description Sony Mandarina Duck Co-Branded Fashion Carrying Case 35.6 cm (14") Briefcase Black:
This is an auto-generated long summary of Sony Mandarina Duck Co-Branded Fashion Carrying Case 35.6 cm (14") Briefcase Black based on the first three specs of the first five spec groups.

Sony Mandarina Duck Co-Branded Fashion Carrying Case. Case type: Briefcase, Maximum screen size: 35.6 cm (14"). Weight: 1.2 kg

Features
Maximum screen size *
35.6 cm (14")
Case type *
Briefcase
Material *
Nylon
Product main colour *
Black
Features
Combination locks
No
Weight & dimensions
Weight
1.2 kg
Other features
Dimensions (WxDxH)
375 x 130 x 280 mm
Country Distributor
United Kingdom 1 distributor(s)