location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO Corporate case 39.1 cm (15.4") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGPE-MBCC01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGPE-MBCC01 show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO Corporate case 39.1 cm (15.4") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Briefcase 39.1 cm (15.4") Black
  • - Nylon
  • - 1.7 kg
Long product name Sony VAIO Corporate case 39.1 cm (15.4") Briefcase Black :
The short editorial description of Sony VAIO Corporate case 39.1 cm (15.4") Briefcase Black

VAIO Corporate case
More>>>
Sony VAIO Corporate case 39.1 cm (15.4") Briefcase Black:
The official marketing text of Sony VAIO Corporate case 39.1 cm (15.4") Briefcase Black as supplied by the manufacturer

- Ultimate Protection system
- Front quick access pockets with key clip and workstation
- Workstation with Pen Loops, business card holder, CD/DVD storage,
- Accessories pockets
- Expanding File Storage
- Removable mobile phone pouch
- Cushioned should strap and padded handles forcomfortable carrying
- Rubber feet
- Material - Nylon
- Color - Black

Short summary description Sony VAIO Corporate case 39.1 cm (15.4") Briefcase Black:
This short summary of the Sony VAIO Corporate case 39.1 cm (15.4") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO Corporate case, Briefcase, 39.1 cm (15.4"), 1.7 kg

Long summary description Sony VAIO Corporate case 39.1 cm (15.4") Briefcase Black:
This is an auto-generated long summary of Sony VAIO Corporate case 39.1 cm (15.4") Briefcase Black based on the first three specs of the first five spec groups.

Sony VAIO Corporate case. Case type: Briefcase, Maximum screen size: 39.1 cm (15.4"). Weight: 1.7 kg

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Briefcase
Material *
Nylon
Product main colour *
Black
Weight & dimensions
Weight
1.7 kg
Other features
Dimensions (WxDxH)
340 x 130 x 440 mm
Country Distributor
United Kingdom 1 distributor(s)