location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Wireless VAIO Presentation mouse RF Wireless Optical 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless VAIO Presentation Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-WMS50
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102466
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:16:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Wireless VAIO Presentation mouse RF Wireless Optical 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical 800 DPI
  • - RF Wireless 10 m
  • - Control panel: 3
Long product name Sony Wireless VAIO Presentation mouse RF Wireless Optical 800 DPI :
The short editorial description of Sony Wireless VAIO Presentation mouse RF Wireless Optical 800 DPI

Wireless VAIO Presentation Mouse
More>>>
Sony Wireless VAIO Presentation mouse RF Wireless Optical 800 DPI:
The official marketing text of Sony Wireless VAIO Presentation mouse RF Wireless Optical 800 DPI as supplied by the manufacturer

This uniquely designed VAIO-branded mouse is more than just a wireless mouse. It can also be used as a remote for browsing through a PowerPoint presentation, for example. It comes with a wireless USB receiver and has a maximum transmission distance of 10 m. Please refer to the product brochure for further details about how this mouse can be used.

Short summary description Sony Wireless VAIO Presentation mouse RF Wireless Optical 800 DPI:
This short summary of the Sony Wireless VAIO Presentation mouse RF Wireless Optical 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Wireless VAIO Presentation Mouse, Optical, RF Wireless, 800 DPI

Long summary description Sony Wireless VAIO Presentation mouse RF Wireless Optical 800 DPI:
This is an auto-generated long summary of Sony Wireless VAIO Presentation mouse RF Wireless Optical 800 DPI based on the first three specs of the first five spec groups.

Sony Wireless VAIO Presentation Mouse. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 800 DPI, Control panel: 3

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Scroll
Yes
Control panel *
3
Movement resolution
800 DPI
Ergonomics
Connectivity range
10 m
Weight & dimensions
Weight
120 g
Other features
Compatible operating systems
Windows XP
Mouse dimensions (WxDxH)
71 x 38 x 115 mm
Country Distributor
United Kingdom 1 distributor(s)