location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO® AC-adapter power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO® AC-adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-AC19V12 show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:26:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony VAIO® AC-adapter power adapter/inverter Black :
The short editorial description of Sony VAIO® AC-adapter power adapter/inverter Black

VAIO® SZ & FE Series AC-adapter
More>>>
Sony VAIO® AC-adapter power adapter/inverter Black:
The official marketing text of Sony VAIO® AC-adapter power adapter/inverter Black as supplied by the manufacturer

Pick up an extra power adaptor for the home, office or to keep with you while on the go.
Suitable for VAIO SZ and FE Series.

Short summary description Sony VAIO® AC-adapter power adapter/inverter Black:
This short summary of the Sony VAIO® AC-adapter power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO® AC-adapter, 19.5 V, Black, 420 g, 63 x 140 x 30 mm

Long summary description Sony VAIO® AC-adapter power adapter/inverter Black:
This is an auto-generated long summary of Sony VAIO® AC-adapter power adapter/inverter Black based on the first three specs of the first five spec groups.

Sony VAIO® AC-adapter. Output voltages: 19.5 V. Product colour: Black. Weight: 420 g. Dimensions (WxDxH): 63 x 140 x 30 mm

Features
Output voltages *
19.5 V
Design
Product colour *
Black
Weight & dimensions
Weight
420 g
Other features
Dimensions (WxDxH)
63 x 140 x 30 mm
Brand Image Product code Product Stock Price from
CoreParts

CoreParts 90W 19.5V 4.7A power adapter/inverter Indoor Black
(show image)
MBA1144RS 90W 19.5V 4.7A 0.00
(excl. VAT)
0 (incl. VAT)
Sony VGP-AC19V32 power adapter/inverter Black Sony VGP-AC19V32 power adapter/inverter Black
(show image)
VGP-AC19V32 VGP-AC19V32 0.00
(excl. VAT)
0 (incl. VAT)
Sony VGP-AC10V2 power adapter/inverter Black Sony VGP-AC10V2 power adapter/inverter Black
(show image)
VGP-AC10V2 VGP-AC10V2 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBA1144 power adapter/inverter Indoor 90 W Black
(show image)
MBA1144 MBA1144 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)