location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VGN-AR61ZU Intel® Core™2 Duo T8300 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 8600M GT Windows Vista Ultimate

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
AR
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO VGN-AR61ZU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-AR61ZU show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:42:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO VGN-AR61ZU Intel® Core™2 Duo T8300 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 8600M GT Windows Vista Ultimate
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T8300 2.4 GHz
  • - 43.2 cm (17") 1920 x 1200 pixels 16:10
  • - 4 GB DDR2-SDRAM 667 MHz
  • - 500 GB
  • - NVIDIA® GeForce® 8600M GT
  • - 2.0+EDR
  • - Windows Vista Ultimate
Warranty: 12 months
Long product name Sony VAIO VGN-AR61ZU Intel® Core™2 Duo T8300 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 8600M GT Windows Vista Ultimate :
The short editorial description of Sony VAIO VGN-AR61ZU Intel® Core™2 Duo T8300 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 8600M GT Windows Vista Ultimate

VGN-AR61ZU - Intel® Core™2 Duo T8300, Mobile Intel® PM965 Express, DDR2 SDRAM (2x2048MB), Blu-ray Disc™ Drive, 500Gb SATA HDD (5400 rpm), 17" X-black LCD, NVIDIA® GeForce® 8600M GT GPU, 802.11a/b/g/Draft n, Windows Vista® Ultimate
More>>>
Sony VAIO VGN-AR61ZU Intel® Core™2 Duo T8300 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 8600M GT Windows Vista Ultimate:
The official marketing text of Sony VAIO VGN-AR61ZU Intel® Core™2 Duo T8300 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 8600M GT Windows Vista Ultimate as supplied by the manufacturer

An industry first
The VAIO AR Series marks another industry milestone for VAIO in terms of both design and capabilities. With its high-resolution widescreen display, dual-core processor and integrated Blu-ray optical drive, the AR Series is more than just a powerful mobile computer.

It is the first notebook able to unlock the true potential of High Definition multimedia. Whether it’s watching HD movies, editing HD content or using Blu-ray’s amazing 50GB (on double layer BD) capacity for backing up files or recording up to 4 hours of HD video on a single Blu-ray disc.

Thanks to the innovative use of strong but lightweight materials in its construction and attention to ergonomics in its design, the AR Series is easy to use at home or at the office and light enough for working anywhere in-between. All of which means that whatever your demands, and however you choose to use it, the AR Series can open the doors to a host of new creative, commercial and recreational possibilities.

Giant 17” screen
For the user on the move who wants desktop performance wherever their work may take them, the AR Series combines everything you would expect in a notebook with two items that you wouldn’t - a High Definition optimised 17” ultra widescreen display, and the latest Intel dual-core processor.

It means that as well as offering wireless connectivity and portability, you also have the power, screen size and resolution to get the most from professional software.

A larger viewing area makes it easier to use floating palettes or open documents side-by-side, while the boost to performance also makes it simple to work with audio and video editing applications that require both high resolution displays and high speed processing. Plus as the screen benefits from Sony’s next generation X-Black technology, definition is always sharper and brighter with almost no glare, so it is more comfortable to use for longer periods and less tiring on the eyes.

Freedom
Until now, the creative professional working with High Definition footage has had no choice other than to use a desktop system. The size of HD files and applications required to best exploit them would swamp most notebooks, filling their hard disks and denting their performance.

If a notebook is to meet these demands, it not only needs enough space to hold the footage you may need to finish the job, it has to be able to put the finished job on to a single disc. Thanks to its 200GB hard drive, applications and integrated Blu-ray optical drive, the AR Series doesn’t just let you review, edit and stream HD footage, it allows you to record up to 4 hours of footage on to a single Blu-ray disc.

Stunning graphics
For users that prize entertainment as highly as productivity, the AR Series features a HDMI output so that you can view HD footage and films on any HD ready TV, plus the latest NVIDIA® GeForce® graphics processor meets even the most serious gamer’s demand.

While the built-in hybrid (digital and analogue) TV tuner lets you watch and record all of your favourite shows and take them with you wherever you go.

The centre of attention
VAIO users expect the best performance from their notebooks whether designing a presentation for an important meeting or relaxing with a film or a favourite album after work is done.

The seamless integration of a panoramic 17” widescreen WUXGA display, hybrid (digital and analogue) TV tuner and the latest graphics technology helps to transform the AR Series from a high-powered notebook into a portable home entertainment centre or games platform.

WUXGA Resolution
Short for Widescreen Ultra Extended Graphics Array, the WUXGA display on the AR Series has an exceptionally high 1920×1200-pixel resolution and a 16:10 screen aspect ratio. This makes it possible to watch High Definition movies and video footage at their native resolution of 1080p without having to reduce the quality in order for the image to fit on the screen.

When not working with HD files, the screen provides a huge desktop space for working with multiple applications and allows you to get the most from DVD playback and video gaming. Because the display ratio is also the format of most films, modern TV shows and computer games, whatever you’re watching always fills the screen.

And as this ratio is also much closer to the actual field of vision of the human eye than the traditional square shaped screens found on older televisions or computer monitors, it is always a superior viewing or gaming experience.

Videoconferencing made simple
The addition of a built-in Sony Motion Eye videocam and microphone brings another dimension to computing, allowing you to challenge and communicate with game opponents over the internet, but what’s more, it makes videoconferencing simple.

Easy to use, with integrated auto focus and auto brightness, it helps you get people to see the bigger picture, whether you’re communicating with the office while on the move, or just chatting online with absent family and friends.

Turn your computer into a phone
And keeping in touch is made even easier with the inclusion of Skype, an application that allows you to use your AR Series as a phone. Using Voice over Internet Protocol (VoIP), Skype converts speech into data that can be sent and received online, meaning that as long as you have a high-speed internet connection, you can call anyone, anywhere in the world. As it uses the web to make calls, the only cost is the cost of your internet connection.

- Blu-ray Disc™ drive (reader/writer) for watching HD movies and creating HD content
- Full HD 17.0” widescreen X-black LCD display with double lamp
- Watch and record TV with integrated hybrid digital and analogue TV tuner
- High power with Windows Vista® Ultimate, Intel® Centrino® Duo and NVIDIA® graphics

Short summary description Sony VAIO VGN-AR61ZU Intel® Core™2 Duo T8300 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 8600M GT Windows Vista Ultimate:
This short summary of the Sony VAIO VGN-AR61ZU Intel® Core™2 Duo T8300 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 8600M GT Windows Vista Ultimate data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VGN-AR61ZU, Intel® Core™2 Duo, 2.4 GHz, 43.2 cm (17"), 1920 x 1200 pixels, 4 GB, 500 GB

Long summary description Sony VAIO VGN-AR61ZU Intel® Core™2 Duo T8300 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 8600M GT Windows Vista Ultimate:
This is an auto-generated long summary of Sony VAIO VGN-AR61ZU Intel® Core™2 Duo T8300 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 8600M GT Windows Vista Ultimate based on the first three specs of the first five spec groups.

Sony VAIO VGN-AR61ZU. Processor family: Intel® Core™2 Duo, Processor: T8300, Processor frequency: 2.4 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® 8600M GT. Operating system installed: Windows Vista Ultimate. Weight: 3.8 kg

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1920 x 1200 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor *
T8300
Processor number of cores
2
Processor threads
2
Processor frequency *
2.4 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor system type
Up
Processor series
Intel Core 2 Duo T8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing die size
107 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Memory, maximum *
4 GB
Storage
Total storage capacity *
500 GB
Hard drive interface
SATA
Hard drive rotational speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 8600M GT
Discrete graphics card *
Yes
Maximum graphics card memory
0.5 GB
Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Video capturing speed
30 fps
Optical drive
CD read speed
24x
CD write speed
8x
CD rewrite speed
8x
CD-R read speed
24x
CD-R write speed
8x
CD-RW read speed
24x
CD-RW write speed
8x
DVD-R Double Layer read speed
6x
DVD-R Double Layer write speed
2x
DVD-RW read speed
6x
DVD-RW write speed
2.4x
DVD+R read speed
8x
DVD+R write speed
8x
DVD+R Double Layer read speed
8x
DVD+R Double Layer write speed
4x
DVD+RW read speed
8x
DVD+RW write speed
4x
DVD-RAM read speed
5x
DVD-RAM write speed
5x
BD-R read speed
2x
BD-R write speed
2x
BD-RE read speed
2x
BD-RE write speed
2x
Network
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
Performance
Chipset
Intel® PM965 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Ultimate
Processor special features
Intel Wireless Display (WiDi) Technology
No
Intel My WiFi Technology
No
Intel Anti-Theft Technology
No
Intel Hyper-Threading Technology
No
Intel Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLAPR
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
33099
Conflict-Free processor
No
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
146 mm
Depth
299.5 mm
Height
33.5 mm
Weight *
3.8 kg
Packaging content
Remote control
Yes
Other features
Infrared data port
No
Display
LCD
TV-in port
Yes
Internal modem
Yes
TV tuner type
DVB-T
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:12:35
Uk has collected 9 expert reviews for Sony VAIO VGN-AR61ZU Intel® Core™2 Duo T8300 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 8600M GT Windows Vista Ultimate and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-04 06:12:29
The Sony Vaio VGN-AR61ZU may be a perfect example of a desktop-replacement laptop. A desktop-replacement laptop may be suitable for moving from room to room, but it doesnt usually make for an ideal travel companion due to its size, weight and short...
Bottom line The Sony Vaio VGN-AR61ZU is a very competent desktop-replacement laptop with impressive performance and good entertainment capabilities. Provided youre not planning on moving it too far and you can afford the high asking price it shouldnt disappoint...
80%
pocket-lint.com
Updated:
2012-11-19 11:46:22
A big and solid machine that lacks the power to be a real desktop alternative...
Good Good screen, solid build...
Bad Heavy, average specification...
Bottom line A big and solid machine that lacks the power to be a real desktop alternative...
70%
techradar.com
Updated:
2012-11-19 11:46:22
Sony’s VAIO AR-series laptops have long been associated with multimedia use, thanks to big, vibrant screens, feature-packed specifications and cutting edge technology.The VAIO VGN-AR61E (£650 inc. VAT) is an entry-level machine, however, and can’t riva...
Good Good price, Comfortable to use, Solid build, Great screen...
Bad Low performance, Limited connectivity...
Bottom line Sony’s VAIO AR-series laptops have long been associated with multimedia use, thanks to big, vibrant screens, feature-packed specifications and cutting edge technology.The VAIO VGN-AR61E (£650 inc. VAT) is an entry-level machine, however, and can&rsq...
70%
firstpost.com
Updated:
2016-12-29 06:32:05
why dont u review the vgn-sz58 series laptop very impressive features n very light weight...
Good Good design, Powerful specifications...
Bad Wastage of space on screen and keyboard area, Inadequate battery life, Prohibitively expensive...
Bottom line There are very few high-end laptop brands that enjoy the brand name recognition and awe that Sony’s Vaio AR series commands. This is largely because the AR series has always packed in some of the best specifications found on any entertainment-or...
70%
Country Distributor
United Kingdom 1 distributor(s)