location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SEL28F20FECDI SLR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SEL28F20FEC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SEL28F20FECDI.EU
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2019 09:58:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony SEL28F20FECDI SLR :
The short editorial description of Sony SEL28F20FECDI SLR

28mm E-mount fixed lens and Fisheye converter
More>>>
Sony SEL28F20FECDI SLR:
The official marketing text of Sony SEL28F20FECDI SLR as supplied by the manufacturer

- E-mount Full Frame format
- A convenient wide angle prime
- Dedicated optional converters available

Advanced fixed focal length optics effectively minimize aberration from infinity right down to the closest focusing distance for excellent sharpness throughout the image area. All lens surfaces are multi-coated to minimize backlighting induced flare and ghosting for maximum subject clarity and contrast.
A 9-blade circular aperture works with this lens’s large aperture to produce smooth, beautiful background bokeh.
The compact, lightweight design of this full-frame lens is an ideal match for compact α7 series bodies. At only 200 grams it is a convenient choice for snapshots and everyday use, and an aluminum alloy exterior adds elegant appearance as well as sophisticated feel.
An ideal second lens for full-frame photographers who want to explore the superior sharpness and expressive potential of a high-performance prime lens. An optical design that includes 3 aspherical(one is an advanced aspherical element) lens elements and 2 ED elements packs outstanding optical performance into a compact lens, and a bright F2.0 maximum aperture makes low-light shooting easy.
Two optional, dedicated front converters conveniently expand the angle of view to 21mm ultra-wide and 16mm fisheye without degrading optical performance or visual appearance. A sensor system in the converters and lens ensures that appropriate EXIF data is generated when either converters is attached, for easy data management.
A precision linear actuator built into the lens drives the focusing mechanism smoothly and quietly, and inner focus means that the lens does not extend while focusing. Quiet operation and stable handling are significant advantages when shooting movies.
A design the resists the intrusion of dust and moisture enhances reliability in harsh environments, letting you shoot with confidence wherever you go.

Short summary description Sony SEL28F20FECDI SLR:
This short summary of the Sony SEL28F20FECDI SLR data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SEL28F20FECDI, 9/8, E mount

Long summary description Sony SEL28F20FECDI SLR:
This is an auto-generated long summary of Sony SEL28F20FECDI SLR based on the first three specs of the first five spec groups.

Sony SEL28F20FECDI. Component for: SLR, Lens structure (elements/groups): 9/8, Lens mount interface: E mount. Maximum magnification: 0.13x. Diameter: 6 cm, Filter size: 4.9 cm, Length: 64 mm

Lens system
Component for *
SLR
Lens structure (elements/groups) *
9/8
Minimum aperture number *
22
Number of diaphragm blades
9
Lens mount interface *
E mount
Performance
Maximum magnification
0.13x
Technical details
Macro focusing range
0.29 m
Viewing angle
54°
Weight & dimensions
Length
64 mm
Weight
200 g
Diameter *
6 cm
Filter size *
4.9 cm
Brand Image Product code Product Stock Price from
Sony SEL075UWC camera lens SLR Ultra-wide lens Black Sony SEL075UWC camera lens SLR Ultra-wide lens Black
(show image)
SEL075UWC SEL075UWC 0.00
(excl. VAT)
0 (incl. VAT)