location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SEL28F20 SLR Wide lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SEL28F20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SEL28F20.SYX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4548736001992
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony SEL28F20 SLR Wide lens Black :
The short editorial description of Sony SEL28F20 SLR Wide lens Black

Sony E-mount, 49mm, F 2-22, 8/9, 200g, black
More>>>
Sony SEL28F20 SLR Wide lens Black:
The official marketing text of Sony SEL28F20 SLR Wide lens Black as supplied by the manufacturer

- Wide angle (28mm) for landscape or more
- Fast F2.0 maximum aperture
- Circular 9-blade aperture for beautiful defocus effects
- Dust and moisture resistant design
- Linear motor for silent movie recording

Short summary description Sony SEL28F20 SLR Wide lens Black:
This short summary of the Sony SEL28F20 SLR Wide lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SEL28F20, Wide lens, 9/8

Long summary description Sony SEL28F20 SLR Wide lens Black:
This is an auto-generated long summary of Sony SEL28F20 SLR Wide lens Black based on the first three specs of the first five spec groups.

Sony SEL28F20. Component for: SLR, Lens structure (elements/groups): 9/8, Lens type: Wide lens. Maximum magnification: 0.13x, Compatibility: Sony. Product colour: Black. Diameter: 6.4 cm, Filter size: 4.9 cm, Length: 60 mm. Depth: 64 mm

Lens system
Component for *
SLR
Lens type *
Wide lens
Lens structure (elements/groups) *
9/8
Fixed focal length
2.8 cm
Lens viewing angle, diagonal
54°
Minimum aperture number *
2
Number of diaphragm blades
9
Closest focusing distance *
0.29 m
Maximum aperture number *
22
Performance
Maximum magnification
0.13x
Performance
Compatibility
Sony
Lens hood
Yes
Design
Product colour
Black
Technical details
Viewing angle
54°
Weight & dimensions
Length
60 mm
Weight
200 g
Diameter *
6.4 cm
Filter size *
4.9 cm
Other features
Depth
64 mm
Brand Image Product code Product Stock Price from
Sony SEL075UWC camera lens SLR Ultra-wide lens Black Sony SEL075UWC camera lens SLR Ultra-wide lens Black
(show image)
SEL075UWC SEL075UWC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)