location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony RDP-CA2 portable/party speaker Black 1.5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RDP-CA2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RDP-CA2 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony RDP-CA2 portable/party speaker Black 1.5 W :
The short editorial description of Sony RDP-CA2 portable/party speaker Black 1.5 W

Portable Speaker, 1.5W, Built-in Battery
More>>>
Sony RDP-CA2 portable/party speaker Black 1.5 W:
The official marketing text of Sony RDP-CA2 portable/party speaker Black 1.5 W as supplied by the manufacturer

A small, lightweight, and versatile portable speaker that diffuses sound in 360°. It brings you more enjoyment by enabling connection via a separately sold cable to smartphones and digital audio players.
- Sony Circle Sound technology
- Internal battery - without having to prepare a separate battery
- Volume adjustment - adjust the volume by using the button on the side of the speaker

Short summary description Sony RDP-CA2 portable/party speaker Black 1.5 W:
This short summary of the Sony RDP-CA2 portable/party speaker Black 1.5 W data-sheet is auto-generated and uses the product title and the first six key specs.

Sony RDP-CA2, 1.5 W, Wired, Black, Battery, 87 g, 57 mm

Long summary description Sony RDP-CA2 portable/party speaker Black 1.5 W:
This is an auto-generated long summary of Sony RDP-CA2 portable/party speaker Black 1.5 W based on the first three specs of the first five spec groups.

Sony RDP-CA2. RMS rated power: 1.5 W. Connectivity technology: Wired. Product colour: Black. Power source type: Battery. Weight: 87 g, Width: 57 mm, Depth: 57 mm

Loudspeakers
Number of speakers *
1
Audio
RMS rated power *
1.5 W
Ports & interfaces
Connectivity technology *
Wired
Design
Product colour *
Black
Power
Power source type
Battery
Weight & dimensions
Width
57 mm
Depth
57 mm
Height
65 mm
Weight *
87 g
Packaging content
Cables included
USB