location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 42IN PLASMA 852X480 106.7 cm (42")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42IN PLASMA 852X480
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PFM-42V1E
Category: TVs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony 42IN PLASMA 852X480 106.7 cm (42")
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 106.7 cm (42") Plasma
  • - 852 x 480 pixels 16:9
  • - 750:1
Long product name Sony 42IN PLASMA 852X480 106.7 cm (42") :
The short editorial description of Sony 42IN PLASMA 852X480 106.7 cm (42")

42IN PLASMA 852X480 SILVER IN (PC)
More>>>
Sony 42IN PLASMA 852X480 106.7 cm (42"):
The official marketing text of Sony 42IN PLASMA 852X480 106.7 cm (42") as supplied by the manufacturer

The PFM-42V1E is designed to be a conduit for brand advertising and sales and marketing promotions at retail stores, shopping malls, showrooms and more. In addition, it is perfect for setting the right mood in bars, restaurants, casinos, clubs, lounges and hospitality suits, playing background video to entertain.


Its stylish appearance together with a high quality picture performance, make the PFM-42V1E the ideal product for all applications where grasping the visitor's attention is key.

Short summary description Sony 42IN PLASMA 852X480 106.7 cm (42"):
This short summary of the Sony 42IN PLASMA 852X480 106.7 cm (42") data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 42IN PLASMA 852X480, 106.7 cm (42"), 852 x 480 pixels, Plasma

Long summary description Sony 42IN PLASMA 852X480 106.7 cm (42"):
This is an auto-generated long summary of Sony 42IN PLASMA 852X480 106.7 cm (42") based on the first three specs of the first five spec groups.

Sony 42IN PLASMA 852X480. Display diagonal: 106.7 cm (42"), Display resolution: 852 x 480 pixels, Display technology: Plasma, Contrast ratio (typical): 750:1, Native aspect ratio: 16:9

Display
Display diagonal *
106.7 cm (42")
Display technology *
Plasma
Native aspect ratio *
16:9
Contrast ratio (typical) *
750:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display resolution *
852 x 480 pixels
Audio
Sound output mode
Stereo
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Weight & dimensions
Width (without stand)
1033 mm
Depth (without stand)
83 mm
Height (without stand)
631 mm
Other features
Operating relative humidity (H-H)
20 - 90%
Pixel pitch
1.08 x 1.08 mm
Power supply
490 W
Brand Image Product code Product Stock Price from
Sony PFM-42V1E 42" Plasma 100kHz 852x480 106.7 cm (42") Sony PFM-42V1E 42" Plasma 100kHz 852x480 106.7 cm (42")
(show image)
PFM-42V1E?KIT PFM-42V1E 42" Plasma 100kHz 852x480 0.00
(excl. VAT)
0 (incl. VAT)
Sony PFM-42V1E 42" Plasma 100kHz 852x480 106.7 cm (42") Sony PFM-42V1E 42" Plasma 100kHz 852x480 106.7 cm (42")
(show image)
PFM-42V1E P52 PFM-42V1E 42" Plasma 100kHz 852x480 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)