location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Clie PEG-SJ30.EKW handheld mobile computer 320 x 320 pixels 139 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clie PEG-SJ30.EKW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEGSJ30
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Clie PEG-SJ30.EKW handheld mobile computer 320 x 320 pixels 139 g :
The short editorial description of Sony Clie PEG-SJ30.EKW handheld mobile computer 320 x 320 pixels 139 g

Clie PEG-SJ30 EN 16MB PalmOS 4.1 USB CLIE handheld PDA Hi-Res ColorScreen 320x320 Backlight 16MB DRAM 8MB ROM PalmOS 4.1 UK USB cable
More>>>
Sony Clie PEG-SJ30.EKW handheld mobile computer 320 x 320 pixels 139 g:
The official marketing text of Sony Clie PEG-SJ30.EKW handheld mobile computer 320 x 320 pixels 139 g as supplied by the manufacturer

The new PEG-SJ30 has about the same dimensions as the lower-end PEG-SL10 and features with a high resolution color LCD screen (16bit, 320x320 pixels). It runs on Palm OS 4.1 and will include a 33Mhz Dragonball CPU, 16MB of RAM, 8MB of ROM, and a rechargeable battery.

Short summary description Sony Clie PEG-SJ30.EKW handheld mobile computer 320 x 320 pixels 139 g:
This short summary of the Sony Clie PEG-SJ30.EKW handheld mobile computer 320 x 320 pixels 139 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Clie PEG-SJ30.EKW, 320 x 320 pixels, TFT, 65536 colours, 0.033 GHz, 139 g, 71.8 mm

Long summary description Sony Clie PEG-SJ30.EKW handheld mobile computer 320 x 320 pixels 139 g:
This is an auto-generated long summary of Sony Clie PEG-SJ30.EKW handheld mobile computer 320 x 320 pixels 139 g based on the first three specs of the first five spec groups.

Sony Clie PEG-SJ30.EKW. Display resolution: 320 x 320 pixels. Processor frequency: 0.033 GHz

Display
Display
TFT
Display resolution *
320 x 320 pixels
Display colors
65536 colours
Processor
Processor frequency *
0.033 GHz
Performance
RFID reader *
No
Barcode reader *
No
Weight & dimensions
Weight *
139 g
Width
71.8 mm
Depth
16.8 mm
Height
104 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:35
Uk has collected 6 expert reviews for Sony Clie PEG-SJ30.EKW handheld mobile computer 320 x 320 pixels 139 g and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
zdnet.co.uk
Updated:
2017-03-01 09:11:35
The SJ30 is a good choice for anyone looking for an expandable colour Palm OS handheld that wont break the bank.
66%