location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO B5 PIII850A 256MB 30GB WXPP QWEN 26.4 cm (10.4") 0.25 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO B5 PIII850A 256MB 30GB WXPP QWEN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCGSRX51PANL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO B5 PIII850A 256MB 30GB WXPP QWEN 26.4 cm (10.4") 0.25 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0.85 GHz
  • - 26.4 cm (10.4") 1024 x 768 pixels 4:3
  • - 0.25 GB
  • - 30 GB
  • - 5 h
Long product name Sony VAIO B5 PIII850A 256MB 30GB WXPP QWEN 26.4 cm (10.4") 0.25 GB :
The short editorial description of Sony VAIO B5 PIII850A 256MB 30GB WXPP QWEN 26.4 cm (10.4") 0.25 GB

VAIO B5 PIII850A Speedstep 256MB 30GB 10.4" XGA TFT int.Modem WLan-Bluetooth WXP Pro QW-EN
More>>>
Sony VAIO B5 PIII850A 256MB 30GB WXPP QWEN 26.4 cm (10.4") 0.25 GB:
The official marketing text of Sony VAIO B5 PIII850A 256MB 30GB WXPP QWEN 26.4 cm (10.4") 0.25 GB as supplied by the manufacturer

An ideal combination of form, functionality, connectivity and service, VAIO notebooks unify Sony's expertise in digital AV and IT products. Moreover, this mould-breaking range of mobile PCs is equipped to transport you into a world where freedom and work are synonymous, where fun and functionality go hand in hand, and where technical support and service are as close as the nearest phone line. Beautiful to look at and extremely portable, the VAIO SRX is the ideal companion for people on the move - who also want to stay in touch with everything that's happening in the world around them without getting caught up in a tangle of cables.

Short summary description Sony VAIO B5 PIII850A 256MB 30GB WXPP QWEN 26.4 cm (10.4") 0.25 GB:
This short summary of the Sony VAIO B5 PIII850A 256MB 30GB WXPP QWEN 26.4 cm (10.4") 0.25 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO B5 PIII850A 256MB 30GB WXPP QWEN, 0.85 GHz, 26.4 cm (10.4"), 1024 x 768 pixels, 0.25 GB, 30 GB

Long summary description Sony VAIO B5 PIII850A 256MB 30GB WXPP QWEN 26.4 cm (10.4") 0.25 GB:
This is an auto-generated long summary of Sony VAIO B5 PIII850A 256MB 30GB WXPP QWEN 26.4 cm (10.4") 0.25 GB based on the first three specs of the first five spec groups.

Sony VAIO B5 PIII850A 256MB 30GB WXPP QWEN. Processor frequency: 0.85 GHz. Display diagonal: 26.4 cm (10.4"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 30 GB. Weight: 1.6 kg

Display
Display diagonal *
26.4 cm (10.4")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
0.85 GHz
Memory
Internal memory *
0.25 GB
Storage
Total storage capacity *
30 GB
Audio
Audio system
stereo
Optical drive
DVD read speed
8x
CD read speed
24x
Network
Network interface
Ethernet/Fast Ethernet/Bluetooth/IEEE 802.11b
Battery
Battery life (max)
5 h
Weight & dimensions
Weight *
1.6 kg
Other features
Dimensions (WxDxH)
259 x 194 x 32 mm
Compatible operating systems
Microsoft Windows XP Professional
Internal modem
Yes
Modem speed
56 Kbit/s