location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Battery Li-Ion 7.2V 700mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery Li-Ion 7.2V 700mAh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-F330 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:49:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Battery Li-Ion 7.2V 700mAh :
The short editorial description of Sony Battery Li-Ion 7.2V 700mAh

Lithium-Ion 7.2V, 5Wh, 700mAh for the DCR-VX2000E
More>>>
Sony Battery Li-Ion 7.2V 700mAh:
The official marketing text of Sony Battery Li-Ion 7.2V 700mAh as supplied by the manufacturer

This lightweight battery offers more power than a standard battery with no 'memory effect'

Power: 7.2V, 5Wh, 700mAh

Stamina super long battery life

Lithium-ion cells with no 'memory effect'

Highly efficient, compact and lightweight

Built in microprocessor communicates with camera, and accurately indicates remaining battery time in minutes, technology exclusive to Sony

Environmentally friendly: 100% free of lead, cadmium and mercury

Short summary description Sony Battery Li-Ion 7.2V 700mAh:
This short summary of the Sony Battery Li-Ion 7.2V 700mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Battery Li-Ion 7.2V 700mAh, 7.2 V

Long summary description Sony Battery Li-Ion 7.2V 700mAh:
This is an auto-generated long summary of Sony Battery Li-Ion 7.2V 700mAh based on the first three specs of the first five spec groups.

Sony Battery Li-Ion 7.2V 700mAh. Battery voltage: 7.2 V

Battery
Battery voltage *
7.2 V
Brand Image Product code Product Stock Price from
CoreParts

CoreParts 7.2V 1150mAh Dark Grey Lithium-Ion (Li-Ion)
(show image)
MBF1011 7.2V 1150mAh Dark Grey 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBF1010 camera/camcorder battery Lithium-Ion (Li-Ion) 2200 mAh
(show image)
MBF1010 MBF1010 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)