location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LCS-CSQ camera case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSQ Carry case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCS-CSQ
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2018 23:04:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony LCS-CSQ camera case Black :
The short editorial description of Sony LCS-CSQ camera case Black

Soft Carrying Case
More>>>
Sony LCS-CSQ camera case Black:
The official marketing text of Sony LCS-CSQ camera case Black as supplied by the manufacturer



Textile case designed for wide range of compact Cyber-shot cameras.

With rear belt loop for convenient usage.

Small front pocket for adding Memory Stick etc..

Approx. Size (mm): W 75 x H 115 x D 40mm.

Approx. Weight: 60g.

Short summary description Sony LCS-CSQ camera case Black:
This short summary of the Sony LCS-CSQ camera case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LCS-CSQ, - Cyber-shot cameras, Black

Long summary description Sony LCS-CSQ camera case Black:
This is an auto-generated long summary of Sony LCS-CSQ camera case Black based on the first three specs of the first five spec groups.

Sony LCS-CSQ. Compatibility: - Cyber-shot cameras, Product colour: Black

Features
Compatibility
- Cyber-shot cameras
Product colour *
Black
Material *
Neoprene
Weight & dimensions
Weight
60 g
Other features
Maximum dimensions (W x D x H)
75 x 40 x 115 mm