location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HVR-A1E Handheld camcorder 3 MP CMOS HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HVR-A1E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HVR-A1E show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 13:38:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony HVR-A1E Handheld camcorder 3 MP CMOS HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld camcorder 3 MP CMOS Black
  • - Memory card
  • - LCD Built-in display 6.86 cm (2.7")
  • - HD 1920 x 1440 pixels 25 fps
  • - Microphone in
  • - Lithium-Ion (Li-Ion)
Long product name Sony HVR-A1E Handheld camcorder 3 MP CMOS HD Black :
The short editorial description of Sony HVR-A1E Handheld camcorder 3 MP CMOS HD Black

HVR-A1E - 2.7" LCD, 16:9, 3 MP, 10x zoom, HDV
More>>>
Sony HVR-A1E Handheld camcorder 3 MP CMOS HD Black:
The official marketing text of Sony HVR-A1E Handheld camcorder 3 MP CMOS HD Black as supplied by the manufacturer

Boasting an incredibly small size, and providing HDV with the 1080i standard, the HVR-A1E offers a host of advanced features for professional use. Using technology such as CMOS means the HVR-A1E is an ultra-compact camcorder capable of providing in full 1080 line resolution.

Building on the affordability of HDV, the HVR-A1E provides users a migration path from Standard Definition whilst retaining the qualities of the popular DVCAM range such as ease of use and i.LINK (IEEE1394) connectivity.

Ideal for situations where space is at a premium, the HVR-A1E further broadens the range of HDV tools available to support professional users - it really delivers "HD for Everyone".

Short summary description Sony HVR-A1E Handheld camcorder 3 MP CMOS HD Black:
This short summary of the Sony HVR-A1E Handheld camcorder 3 MP CMOS HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HVR-A1E, 3 MP, CMOS, HD, 6.86 cm (2.7"), LCD, 670 g

Long summary description Sony HVR-A1E Handheld camcorder 3 MP CMOS HD Black:
This is an auto-generated long summary of Sony HVR-A1E Handheld camcorder 3 MP CMOS HD Black based on the first three specs of the first five spec groups.

Sony HVR-A1E. Total megapixels: 3 MP, Sensor type: CMOS. Optical zoom: 10x, Digital zoom: 10x. Camcorder media type: Memory card, Compatible memory cards: MS Duo, Camcorder media type: DVCAM, HDV. Display diagonal: 6.86 cm (2.7"), Display: LCD, Display resolution (numeric): 123200 pixels. Viewfinder resolution (approx.): 252000 pixels, Viewfinder screen size: 0.54"

Image sensor
Total megapixels *
3 MP
Sensor type *
CMOS
Lens system
Interchangeable lens
No
Optical zoom *
10x
Digital zoom *
10x
Image stabilizer *
No
Storage
Camcorder media type *
Memory card
Compatible memory cards *
MS Duo
Camcorder media type
DVCAM, HDV
Flash
Built-in flash *
No
Built-in light
No
Display
Display diagonal *
6.86 cm (2.7")
Built-in display *
Yes
Display
LCD
Display resolution (numeric)
123200 pixels
Viewfinder
Viewfinder resolution (approx.)
252000 pixels
Viewfinder screen size
0.54"
Camera
Camcorder type *
Handheld camcorder
Supported aspect ratios
16:9
3D compatibility *
No
Design
Product colour *
Black
Video
HD type *
HD
Maximum video resolution *
1920 x 1440 pixels
Supported video modes
1080i, 576i, 576p
Maximum frame rate
25 fps
Still image
Maximum image resolution *
1920 x 1440 pixels
Ports & interfaces
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) out *
1
Composite video out
1
DC-in jack
Yes
Microphone in
Yes
Headphone outputs *
1
HDMI *
No
S-Video out
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
NP-FM50
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
71 mm
Depth
191 mm
Height
103 mm
Weight *
670 g
Packaging content
Cables included
AC, AV, Component, USB
Hand strap
Yes
Batteries included
Yes
AC adapter included
Yes
Memory card included
MS Duo
Included memory card size
0.016 GB
Other features
Power requirements
8.4 V / 7.2 V
Power consumption (typical)
6.2 W
Audio output
1
USB 2.0 connectors
1
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:27:41
Uk has collected 1 expert review for Sony HVR-A1E Handheld camcorder 3 MP CMOS HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%