location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDR-PJ580VE Handheld camcorder 20.4 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-PJ580VE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDRPJ580VE
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony HDR-PJ580VE Handheld camcorder 20.4 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld camcorder 20.4 MP CMOS 25.4 / 3.91 mm (1 / 3.91") Black
  • - Internal storage capacity: 32 GB Memory card
  • - LCD Built-in display 7.62 cm (3")
  • - Full HD 1920 x 1080 pixels
  • - Dolby Digital 5.1
  • - Microphone in
  • - Lithium-Ion (Li-Ion)
Long product name Sony HDR-PJ580VE Handheld camcorder 20.4 MP CMOS Full HD Black :
The short editorial description of Sony HDR-PJ580VE Handheld camcorder 20.4 MP CMOS Full HD Black

HDR-PJ580VE - 1920x1080 Full HD 50p, 20.4MP, 7.5cm/3" LCD, 1/3.91 Exmor R™CMOS, G™ Lens, 32GB, black
More>>>
Sony HDR-PJ580VE Handheld camcorder 20.4 MP CMOS Full HD Black:
The official marketing text of Sony HDR-PJ580VE Handheld camcorder 20.4 MP CMOS Full HD Black as supplied by the manufacturer

Have fun sharing your Full HD videos
Let everyone in the room enjoy your special memories. Inside this feature-packed, easy to use Full HD camcorder there's a projector that beams your videos onto any nearby surface. It's the smart, fun way for everyone to share the action.

Best Full HD pictures
Move up to the smoothest, most detailed video images you've ever seen from a camcorder. 1920x1080/50p mode records at a very high frame rate in progressive mode, capturing 50 Full HD frames every second for extra-clear results.

Project your image anywhere
Sometimes you want everyone to see your video memories, but there's no TV in the room to hook up with. Now Handycam® lets you project crisp, detailed video clips directly onto any nearby flat surface - from walls and ceilings to a friend's t-shirt.

Walk. Zoom. Steady: Even more stable pictures
Wobbly pictures are a common problem when you’re shooting without a tripod. Optical SteadyShot Active Mode delivers ‘3-way’ camera shake correction at all zoom settings, even when you’re walking along.

Sounds amazing
Don't your videos deserve a better soundtrack? The precision microphone array captures 5.1-ch surround sound with greater sensitivity and reduced wind noise. Stereo speakers and S-Master technology assure clear sound during playback on your camcorder.

Short summary description Sony HDR-PJ580VE Handheld camcorder 20.4 MP CMOS Full HD Black:
This short summary of the Sony HDR-PJ580VE Handheld camcorder 20.4 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-PJ580VE, 20.4 MP, CMOS, 25.4 / 3.91 mm (1 / 3.91"), Full HD, 32 GB, 7.62 cm (3")

Long summary description Sony HDR-PJ580VE Handheld camcorder 20.4 MP CMOS Full HD Black:
This is an auto-generated long summary of Sony HDR-PJ580VE Handheld camcorder 20.4 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Sony HDR-PJ580VE. Total megapixels: 20.4 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 3.91 mm (1 / 3.91"). Optical zoom: 12x, Digital zoom: 160x, Focal length range: 2.9 - 34.8 mm. Internal storage capacity: 32 GB, Camcorder media type: Memory card, Compatible memory cards: MS PRO Duo Mark 2, MS Pro-HG Duo, SD, SDHC, SDXC. Focus adjustment: Auto/Manual. Scene modes: Beach, Fireworks, Landscape, Portrait, Snow, Spotlight, Sunrise, Sunset, Twilight

Image sensor
Total megapixels *
20.4 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 3.91 mm (1 / 3.91")
Effective megapixels (image)
5.02 MP
Effective megapixels (movie)
5.02 MP
Lens system
Interchangeable lens
No
Focal length range
2.9 - 34.8 mm
Focal length (35mm film equivalent)
26.8 - 321.6 mm
Optical zoom *
12x
Digital zoom *
160x
Image stabilizer *
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Minimum aperture number
1.8
Maximum aperture number
3.4
Minimum focal length (35mm film equiv)
26.8 mm
Maximum focal length (35mm film equiv)
393.6 mm
Storage
Internal storage capacity *
32 GB
Camcorder media type *
Memory card
Compatible memory cards *
MS PRO Duo Mark 2, MS Pro-HG Duo, SD, SDHC, SDXC
Focusing
Focus adjustment
Auto/Manual
Face detection
Yes
Smile detection
Yes
Exposure
Scene modes
Beach, Fireworks, Landscape, Portrait, Snow, Spotlight, Sunrise, Sunset, Twilight
White balance
White balance
Auto
Outdoor white balance
Yes
Indoor white balance
Yes
Onepush white balance
Yes
Flash
Built-in flash *
Yes
Built-in light
No
Shutter
Camera shutter speed
0.125 - 0.0001 s
Display
Display diagonal *
7.62 cm (3")
Built-in display *
Yes
Display
LCD
Display resolution (numeric)
921000 pixels
Touchscreen
Yes
Viewfinder
Viewfinder type *
Not available
Camera
Camcorder type *
Handheld camcorder
Camera
Minimum illumination
3 lx
Back Light Compensation (BLC)
Yes
3D compatibility *
No
Geotagging
Yes
Design
Product colour *
Black
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
720 x 576, 1440 x 1080, 1920 x 1080
Video format supported
AVCHD, H.264, MPEG2, MPEG4
Capture modes
FH, HQ, LP
Bitrate at maximum video resolution
28 Mbit/s
Still image
Still image resolution(s)
4512 x 3384
Image formats supported
JPG
Audio
Audio system
Dolby Digital 5.1
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Projector
Built-in projector
Yes
Projector brightness
13 ANSI lumens
Resolution (native)
640 x 360 pixels
Contrast ratio (typical)
1500:1
Minimum projection distance
0.5 m
Ports & interfaces
USB 2.0 ports quantity *
1
DV port
No
Composite video out
1
Microphone in
Yes
Headphone outputs *
1
HDMI *
Yes
S-Video in
No
S-Video out
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
NP-FV50
Weight & dimensions
Width
64.5 mm
Depth
116.5 mm
Height
58.5 mm
Weight *
345 g
Packaging content
Bundled software
PlayMemories Home
Cables included
AV, HDMI, USB
AC adapter included
Yes
Other features
Integrated USB cable
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 23:19:33
Uk has collected 2 expert reviews for Sony HDR-PJ580VE and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%