location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony ECM-MSD1 microphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ECM-MSD1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECM-MSD1
Category:
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Microphones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 11:51:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony ECM-MSD1 microphone :
The short editorial description of Sony ECM-MSD1 microphone

Stereo Microphone for Cold Accessory Shoe
More>>>
Sony ECM-MSD1 microphone:
The official marketing text of Sony ECM-MSD1 microphone as supplied by the manufacturer


Designed to sensitively distinguish and pick up sounds.

Selectable coverage of 90 or 120 degrees.

Compatible with all MIC jack-equipped main models.

Black with silver colour.

Weight approx. 50 g.

Short summary description Sony ECM-MSD1 microphone:
This short summary of the Sony ECM-MSD1 microphone data-sheet is auto-generated and uses the product title and the first six key specs.

Sony ECM-MSD1, 90 Ω, 50 g

Long summary description Sony ECM-MSD1 microphone:
This is an auto-generated long summary of Sony ECM-MSD1 microphone based on the first three specs of the first five spec groups.

Sony ECM-MSD1. Microphone input impedance: 90 Ω. Weight: 50 g

Microphone
Microphone input impedance
90 Ω
Other features
Weight
50 g