location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony W550i Orchid White 120 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W550i Orchid White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1012875/31
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony W550i Orchid White 120 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White
  • - 176 x 220 pixels
  • - Multimedia Messaging Service (MMS)
  • - 900 mAh
Long product name Sony W550i Orchid White 120 g :
The short editorial description of Sony W550i Orchid White 120 g

W550i Orchid White
More>>>
Sony W550i Orchid White 120 g:
The official marketing text of Sony W550i Orchid White 120 g as supplied by the manufacturer

Multi-mode music phone
The W550i is a Walkman® phone full of variety. The form factor is swivel action, and you can use the phone open, closed or angled. Do many things in many ways.

Music on the move
When you have your W550i, you have a digital music player with your favourite songs and FM radio for quality entertainment round the clock. Getting music to your phone using music-copying PC software (supplied in the kit) is easy. Just drag and drop.

Play as you go
The W550i has exciting and fast-moving 3D games in crystal-clear colour. Dedicated gaming action buttons and horizontal two-handed playing give you a true game-console experience. And when you want to play multi-player games with friends – use Bluetooth™.

Imaging and video
A built-in 1.3-megapixel camera with a digital camera menu interface means true imaging. One press on the camera button, and you’re ready to shoot. One more and you’re ready to share. And when you need to catch some action, the W550i has video, too.

Call in comfort
The W550i has everything you need to make calling easy – a clear speakerphone loudspeaker for handsfree comfort, shortcuts to favourite contacts and excellent sound quality.

Messaging – say it in pictures
Predictive text input makes writing your text messages fast and effective. And when you want to add colour images, video clips and music, choose multimedia messaging (MMS) and impress.

Short summary description Sony W550i Orchid White 120 g:
This short summary of the Sony W550i Orchid White 120 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony W550i Orchid White, 176 x 220 pixels, 1.3 MP, Bluetooth, 900 mAh, White

Long summary description Sony W550i Orchid White 120 g:
This is an auto-generated long summary of Sony W550i Orchid White 120 g based on the first three specs of the first five spec groups.

Sony W550i Orchid White. Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery capacity: 900 mAh, Standby time (2G): 375 h. Weight: 120 g. Product colour: White

Design
Product colour *
White
Display
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display colors
262144 colours
Memory
Internal memory
256 MB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera resolution
1280 x 1024 pixels
Rear camera *
Yes
Built-in flash
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
Yes
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
40
Power
Battery capacity *
900 mAh
Talk time (2G) *
8 h
Standby time (2G) *
375 h
Weight & dimensions
Weight *
120 g
Width
93 mm
Depth
46.5 mm
Height
22.5 mm
Phone features
Java technology
Yes
Other features
Host interface
Fast port, Infrared, Bluetooth, USB
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Playback formats
MP3, WAV, AMR, AAC