location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Z200 (frosty white) 98.3 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z200 (frosty white)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY101266692
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:08:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Z200 (frosty white) 98.3 g :
The short editorial description of Sony Z200 (frosty white) 98.3 g

Sony Ericsson Z200 (frosty white)
More>>>
Sony Z200 (frosty white) 98.3 g:
The official marketing text of Sony Z200 (frosty white) 98.3 g as supplied by the manufacturer

Change can be a refreshing thing.
Variety is the spice of life. So why stay the same? Allow your phone to reflect your mood. Let it be a part of the statements you want to make.

Exchangeable covers, wallpapers and polyphonic ringtones - the Z200 is a phone that changes with you.

Designed for fun and fashion.
Fitting in, yet standing out. Sounds contradictory? Perhaps. But the Z200 brings it all together. It combines cleverly designed, user-friendly details with unconventional, fun, fashionable design and unrivalled personalisation possibilities.

Convenient strap holder
For your convenience, the Z200 comes with a funky strap holder. Well, we told you the design was clever.

Short summary description Sony Z200 (frosty white) 98.3 g:
This short summary of the Sony Z200 (frosty white) 98.3 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Z200 (frosty white), 128 x 128 pixels, White

Long summary description Sony Z200 (frosty white) 98.3 g:
This is an auto-generated long summary of Sony Z200 (frosty white) 98.3 g based on the first three specs of the first five spec groups.

Sony Z200 (frosty white). Display resolution: 128 x 128 pixels. Standby time (2G): 200 h. Weight: 98.3 g. Product colour: White

Design
Product colour *
White
Display
Display resolution *
128 x 128 pixels
Display type
LCD
Panel type
LCD
Display colors
4096 colours
Camera
Rear camera *
No
Network
Data network *
GPRS
Data transmission
Infrared data port
Yes
Bluetooth *
No
Audio
Ringer type
Polyphonic
FM radio *
No
Polyphonic rings quantity
40
Power
Talk time (2G) *
4 h
Standby time (2G) *
200 h
Weight & dimensions
Weight *
98.3 g
Width
96.4 mm
Depth
52 mm
Height
25.4 mm
Phone features
Java technology
No
Direct printing
No
Brand Image Product code Product Stock Price from
Sony SonyEricsson K500i 88 g Sony SonyEricsson K500i 88 g
(show image)
K500I SonyEricsson K500i 0.00
(excl. VAT)
0 (incl. VAT)
Sony SonyEricsson P910i 155 g Grey Sony SonyEricsson P910i 155 g Grey
(show image)
P910I SonyEricsson P910i 0.00
(excl. VAT)
0 (incl. VAT)