location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony P990I 6.86 cm (2.7") 1120 mAh Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P990I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1011472/133
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony P990I 6.86 cm (2.7") 1120 mAh Silver :
The short editorial description of Sony P990I 6.86 cm (2.7") 1120 mAh Silver

P990i smartphone
More>>>
Sony P990I 6.86 cm (2.7") 1120 mAh Silver:
The official marketing text of Sony P990I 6.86 cm (2.7") 1120 mAh Silver as supplied by the manufacturer

P990i takes effective communications to new heights. You have everywhere access to the Internet, push e-mail to get your e-mail straight to your phone and video calling and messaging for effective communications. Utilize the fastest existing wireless networks and the most advanced network operator services. Take pictures to be proud of. The P990i has a 2 megapixel digital camera with video. Catch the moment and save it or send it. Show what your camera can do.
Symbian OS 9.1, the latest version of the most-used open smartphone operative system is now launched and P990i has it. Add innovative applications to your phone and make it a powerful and effective business tool.

Key features
-Business card scanner – save biz cards in your P991
-3G/UMTS – enjoy the latest operator services
-RSS reader – get to up-to-the-minute news straight to your phone
-Video call – see who you’re talking to
-High quality 30fps (frames per second) video recording
-Music player and FM RDS radio – music and entertainment around the clock
-2 megapixel camera with autofocus – pictures to be proud of
-WLAN 802.11b – high speed Internet access
-Symbian 9.1 – add features to your phone
-Advanced mobile phone and organizer (UIQ 3.0) – effective business tool

Short summary description Sony P990I 6.86 cm (2.7") 1120 mAh Silver:
This short summary of the Sony P990I 6.86 cm (2.7") 1120 mAh Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony P990I, 6.86 cm (2.7"), 240 x 320 pixels, Silver

Long summary description Sony P990I 6.86 cm (2.7") 1120 mAh Silver:
This is an auto-generated long summary of Sony P990I 6.86 cm (2.7") 1120 mAh Silver based on the first three specs of the first five spec groups.

Sony P990I. Display diagonal: 6.86 cm (2.7"), Display resolution: 240 x 320 pixels. Battery capacity: 1120 mAh. Product colour: Silver. Weight: 150 g

Display
Display diagonal *
6.86 cm (2.7")
Panel type
TFT
Display resolution *
240 x 320 pixels
Display colors
262144 colours
Storage
Internal memory
80 MB
Camera
Front camera type *
Single camera
Rear camera flash *
Yes
Built-in camera
Yes
Network
2G standards
GPRS
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Chat
Yes
Design
Product colour *
Silver
Multimedia
FM radio
Yes
Battery
Battery capacity *
1120 mAh
Talk time (2G)
9 h
Standby time (2G)
400 h
Weight & dimensions
Width
114 mm
Depth
57 mm
Height
25 mm
Weight *
150 g
Other features
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:25:00
Uk has collected 47 expert reviews for Sony P990I 6.86 cm (2.7") 1120 mAh Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-14 23:25:00
Like the M600i, Sony Ericsson's P990i runs the Symbian 9.1 UIQ operating system. The device is huge but well designed. The numeric keypad is on a flip-down panel. When this is closed, the touch screen is disabled and the phone is set up for easy access t...
40%
3g.co.uk
Updated:
2016-11-14 23:25:00
Flipping heck! The P990i is the latest in a line of P series smartphones from Sony Ericsson. Previous smartphones in the range have been met with almost obsessive loyalty, making them a hard act to follow, and even today, when there are plenty of smar...
83%
techradar.com
Updated:
2016-11-14 23:25:00
A couple of years ago there was a brief but significant backlash against cameras on mobile phones. Gyms worried about voyeurs and businesses feared industrial espionage. But the quality simply wasnt good enough for snooping or snapping corporate secre...
Good Tri-band GSM and Wi-Fi, Push email support, Office and web software included...
Bad Disappointing 2 megapixel camera, Clumsy and unstable interface...
Bottom line A couple of years ago there was a brief but significant backlash against cameras on mobile phones. Gyms worried about voyeurs and businesses feared industrial espionage. But the quality simply wasnt good enough for snooping or snapping corporate secre...
60%
pocket-lint.com
Updated:
2016-11-14 23:25:00
On paper the P990i ticks all the boxes, however in practice youve got to be a brave man to pull this out of your pocket...
Good 3G, Wi-Fi, large touchscreen, QWERTY keyboard...
Bad QWERTY keyboard is too small, Phone is bulky, Design is too dated...
Bottom line On paper the P990i ticks all the boxes, however in practice youve got to be a brave man to pull this out of your pocket...
70%
stuff.tv
Updated:
2016-11-14 23:25:00
If your average mobile were a sleek yacht, this would be an aircraft carrier with a full complement of planes and helicopters, an auxiliary deck-scrubbing team, extra bars of soap and more ship’s cats than is strictly necessary or hygienic. In other...
Good Its got everything you could ever dream of from phone land. Talented in the mobile gaming department.
Bad Its a big fat brick of a phone.
Bottom line Everything you could possibly want from a mobile – but in lardy brick form...
80%
zdnet.co.uk
Updated:
2016-11-14 23:25:00
This is the latest in a line of great smartphones, with excellent features. However, there are niggles with the design, and the P990i faces stiff competition thanks to its delayed arrival.
Good Strong range of smartphone software, Push email support, Very good handwriting recognition, 3G video calling, Business card scanner.
Bad Bulky, Some serious user interface issues...
Bottom line This is the latest in a line of great smartphones, with excellent features. However, there are niggles with the design, and the P990i faces stiff competition thanks to its delayed arrival...
90%
theregister.co.uk
Updated:
2016-11-14 23:25:00
From the outset the P800 attracted an enthusiastic fan base - Steve Jobs was heard raving over it - and it represented an unusual marriage of the best of Swedish design and engineering with Sony detail. Few phones, for example, come with a screwdriver...
Bottom line Its hard to give a numerical rating for a phone which has so much potential, and yet has so many urgent reliability issues. For packing such a lot of functionality into a small and convenient handheld, the P990i really ought to earn a score in the 90...
55%
Mobile88.com
Updated:
2016-12-29 06:52:04
P990i body is all silver and its made mainly of plastic, with a metal frame surrounding the screen. Its well built and feels robust, maybe except for the plastic battery cover which feels slightly loose and tends to squeak.
0%
thestar.com.my
Updated:
2016-12-29 06:52:04
Worth the wait CHONG JINN XIUNG gets down to business with the P990, the much-awaited successor to the P910i. SONY ERICSSON P990I (Sony Ericsson) Camera: 2-megapixels Display: 240 x 320pixels Messaging: SMS, MMS, push e-mail Connectivity: Bluetooth...
Good Large screen; supports 3G and WiFi; good camera; plenty of applications.
Bad Slow start up time.
Bottom line MOST business executives have a craving for enormously powerful phones that can function as a modern day Swiss Army knife. They want a communication tool, a personal organiser and entertainment device all rolled in one.That pretty much describes the So...
0%
firstpost.com
Updated:
2016-12-29 06:52:04
The Sony Ericsson P990i is the much awaited upgrade to the popular P900 and P910i business Smartphones. The phone has taken a long time to come and the list of features is a combination of ups and downs. Is it worth the high price that it’s going fo...
50%
gsmarena.com
Updated:
2016-12-29 06:52:04
Highly awaited as it is, Sony Ericsson P990 is going to be the flagship of the Sony Ericsson product line. Equipped with every possible current connectivity features, an autofocus 2 megapixel camera, a second video calls camera, a conventional keypad and...
0%