location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DAV-SR2 home cinema system 5.1 channels 700 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DAV-SR2 HOME CINEMA SYSTEM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DAVSR2
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:45:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DAV-SR2 home cinema system 5.1 channels 700 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DVD player
  • - 700 W 5.1 channels
  • - Radio Data System (RDS)
Long product name Sony DAV-SR2 home cinema system 5.1 channels 700 W :
The short editorial description of Sony DAV-SR2 home cinema system 5.1 channels 700 W

Design Home Theatre system with aluminium floor speakers
More>>>
Sony DAV-SR2 home cinema system 5.1 channels 700 W:
The official marketing text of Sony DAV-SR2 home cinema system 5.1 channels 700 W as supplied by the manufacturer

Features:
Player
Super Audio CD playback
DVD / DVD-R / DVD-RW (video mode) / DVD+R / DVD+RW playback
CD / CD-R / CD-RW / Video CD / SVCD playback
MP3 / JPEG playback

Receiver
S-Master full digital amplifier
700 Watt total power (5x 100 Watt plus 2x 100 Watt Twin Drive subwoofer)
Dolby Digital / DTS / Dolby Prologic II decoders
Digital Cinema Sound
RDS Tuner

Speakers
'Digital Direct Twin Drive' subwoofer technology
2x Aluminium floor speakers, 2x satellite rear speakers, 1x center speaker

Others:
SCART

Short summary description Sony DAV-SR2 home cinema system 5.1 channels 700 W:
This short summary of the Sony DAV-SR2 home cinema system 5.1 channels 700 W data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DAV-SR2 HOME CINEMA SYSTEM, DVD player, 5.1 channels, 700 W, DVD / DVD-R / DVD-RW (video mode) / DVD+R / DVD+RW /CD / CD-R / CD-RW / Video CD / SVCD

Long summary description Sony DAV-SR2 home cinema system 5.1 channels 700 W:
This is an auto-generated long summary of Sony DAV-SR2 home cinema system 5.1 channels 700 W based on the first three specs of the first five spec groups.

Sony DAV-SR2 HOME CINEMA SYSTEM. Optical disc player type: DVD player. Audio output channels: 5.1 channels, RMS rated power: 700 W. Media types supported: DVD / DVD-R / DVD-RW (video mode) / DVD+R / DVD+RW /CD / CD-R / CD-RW / Video CD / SVCD

Optical drive
Optical disc player type *
DVD player
Audio
Audio output channels *
5.1 channels
RMS rated power *
700 W
Radio
Radio Data System (RDS)
Yes
Other features
Media types supported
DVD / DVD-R / DVD-RW (video mode) / DVD+R / DVD+RW /CD / CD-R / CD-RW / Video CD / SVCD
Brand Image Product code Product Stock Price from
Aiwa

Aiwa HOMETHEATERSET AVJX33 home cinema system
(show image)
AVJX33 HOMETHEATERSET AVJX33 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa HOMETHEATERSET AVJ-R5 home cinema system 2.0 channels
(show image)
AVJR5 HOMETHEATERSET AVJ-R5 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa HOMETHEATERSET AVJ-X 77 home cinema system 5.1 channels
(show image)
AVJX77 HOMETHEATERSET AVJ-X 77 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa HOMETHEATERSET AVJ-X 55 home cinema system 5.1 channels
(show image)
AVJX55 HOMETHEATERSET AVJ-X 55 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa HOMETHEATERSET AVJ-X5=OP home cinema system 5.1 channels
(show image)
AVJX5 HOMETHEATERSET AVJ-X5=OP 0.00
(excl. VAT)
0 (incl. VAT)