location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BDP-S357
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDPS357B
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:32:36
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony BDP-S357:
This short summary of the Sony BDP-S357 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony BDP-S357, 12-bit/148.5MHz, 7.1 channels, 24-bit/192kHz, BD-ROM, 22 W, 0.19 W

Long summary description Sony BDP-S357:
This is an auto-generated long summary of Sony BDP-S357 based on the first three specs of the first five spec groups.

Sony BDP-S357. Video D/A Converter (DAC): 12-bit/148.5MHz. Audio output channels: 7.1 channels, Audio D/A Converter (DAC): 24-bit/192kHz. Disc types supported: BD-ROM. Power consumption (typical): 22 W, Power consumption (standby): 0.19 W. Weight: 2.1 kg

Video
Video D/A Converter (DAC)
12-bit/148.5MHz
Audio
Audio output channels
7.1 channels
Audio D/A Converter (DAC)
24-bit/192kHz
Ports & interfaces
Composite video out
1
Digital audio optical out *
1
Digital audio coaxial out *
1
Component video (YPbPr/YCbCr) out
1
Storage
Disc types supported
BD-ROM
Technical details
HDMI
Yes
Power
Power consumption (typical)
22 W
Power consumption (standby)
0.19 W
Weight & dimensions
Weight
2.1 kg
Other features
Power requirements
220 - 240 V
Dimensions (WxDxH)
430 x 216 x 56 mm
Network interface
Ethernet
Audio output - analog
Yes
Brand Image Product code Product Stock Price from
Sony BDP-S760 Sony BDP-S760
(show image)
BDPS760UEFAVI.Y BDP-S760 0.00
(excl. VAT)
0 (incl. VAT)
Sony BDP-S560 Sony BDP-S560
(show image)
BDPS560UEFAVI.Y BDP-S560 0.00
(excl. VAT)
0 (incl. VAT)
Sony BDP-S760 Sony BDP-S760
(show image)
BDPS760B BDP-S760 0.00
(excl. VAT)
0 (incl. VAT)
Sony BDP-S550 Sony BDP-S550
(show image)
BDPS550BVI.YD BDP-S550 0.00
(excl. VAT)
0 (incl. VAT)