location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony BC-TRG battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TRG AC adaptor/charger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BC-TRG show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Nov 2017 19:49:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony BC-TRG battery charger :
The short editorial description of Sony BC-TRG battery charger

Battery charger
More>>>
Sony BC-TRG battery charger:
The official marketing text of Sony BC-TRG battery charger as supplied by the manufacturer

- New white design matches the battery color scheme.
- Approx. 3X faster charge time than supplied charger ,BC-CSG.

Short summary description Sony BC-TRG battery charger:
This short summary of the Sony BC-TRG battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

Sony BC-TRG, White, 85 g, AC, DSC-W300 DSC-W200 DSC-W90 DSC-W80 DSC-W55 DSC-W35 DSC-T100 DSC-T20HDPR DSC-T20 DSC-H50 DSC-H9..., 48 x 81 x 36 mm

Long summary description Sony BC-TRG battery charger:
This is an auto-generated long summary of Sony BC-TRG battery charger based on the first three specs of the first five spec groups.

Sony BC-TRG. Product colour: White. Weight: 85 g. Cables included: AC. Compatibility: DSC-W300 DSC-W200 DSC-W90 DSC-W80 DSC-W55 DSC-W35 DSC-T100 DSC-T20HDPR DSC-T20 DSC-H50 DSC-H9..., Dimensions (WxDxH): 48 x 81 x 36 mm

Features
Number of batteries supported *
1
Design
Product colour *
White
Weight & dimensions
Weight
85 g
Packaging data
Cables included
AC
Other features
Compatibility
DSC-W300 DSC-W200 DSC-W90 DSC-W80 DSC-W55 DSC-W35 DSC-T100 DSC-T20HDPR DSC-T20 DSC-H50 DSC-H9 DSC-H7 DSC-H3 DSC-N2
Dimensions (WxDxH)
48 x 81 x 36 mm