location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony AIT-1Turbo external tape drive Storage drive Tape Cartridge 40 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AIT-1Turbo external tape drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AITE100SBK
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony AIT-1Turbo external tape drive Storage drive Tape Cartridge 40 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge Black
  • - SCSI
  • - Data storage type: AIT 2.6:1
  • - Capacity: 40 GB Media capacity compressed: 104 GB
Long product name Sony AIT-1Turbo external tape drive Storage drive Tape Cartridge 40 GB :
The short editorial description of Sony AIT-1Turbo external tape drive Storage drive Tape Cartridge 40 GB

AITe100SBK - AIT-1 Turbo external drive, SCSI, black
More>>>
Sony AIT-1Turbo external tape drive Storage drive Tape Cartridge 40 GB:
The official marketing text of Sony AIT-1Turbo external tape drive Storage drive Tape Cartridge 40 GB as supplied by the manufacturer

Alternative to DAT72, the AIT-1 Turbo drives provide easier connectivity, higher performance, higher capacity and higher reliability than DAT72 drives but cost less. The drives are available as internal SATA, ATAPI or SCSI or external SCSI versions.
Turbos are the fastest in their class. With a native transfer rate of 21.6GB/h, they can fill the 40GB cassette in less than two hours. The AIT - 1 Turbo has the highest reliability through AME media and a dustproof bezel design. It also uses a low cost AIT Turbo media.
New:
AITi100STS is a new AIT-1 Turbo internal SATA tape drive available with a new SATA interface for easier integration with servers that support the SATA standard.
Suitable for
HP ProLiant server environments
Tested and certified with HP Proliant server and bundled with HP mounting rails. Better backup solution for HP ProLiant servers than standard backup drives
IBM, Dell, Fujitsu Siemens server environments
Tested and certified with those servers for easy integration of additional back-up drives

Short summary description Sony AIT-1Turbo external tape drive Storage drive Tape Cartridge 40 GB:
This short summary of the Sony AIT-1Turbo external tape drive Storage drive Tape Cartridge 40 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony AIT-1Turbo external tape drive, Storage drive, Tape Cartridge, SCSI, 2.6:1, AIT, 300000 h

Long summary description Sony AIT-1Turbo external tape drive Storage drive Tape Cartridge 40 GB:
This is an auto-generated long summary of Sony AIT-1Turbo external tape drive Storage drive Tape Cartridge 40 GB based on the first three specs of the first five spec groups.

Sony AIT-1Turbo external tape drive. Product type: Storage drive, Media type: Tape Cartridge, Host interface: SCSI. Capacity: 40 GB, Media capacity compressed: 104 GB. Burst transfer rate performance: 40 MB/s, Sustained data transfer rate (native): 6 MB/s. Product colour: Black. Weight: 2.4 kg

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Host interface *
SCSI
Internal *
No
Data storage type
AIT
Compression ratio *
2.6:1
Mean time between failures (MTBF)
300000 h
Read/write head life
50000 h
Storage
Capacity *
40 GB
Media capacity compressed *
104 GB
Data transmission
Burst transfer rate performance
40 MB/s
Sustained data transfer rate (native)
6 MB/s
Features
Product colour
Black
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
30 - 80%
Weight & dimensions
Weight
2.4 kg
Other features
Dimensions (WxDxH)
198 x 246 x 64.5 mm
Compressed data storage
ALDC (Adaptive Lossless Data Compression)
Brand Image Product code Product Stock Price from
Sony AIT-1 Turbo internal SATA tape drive Storage drive Tape Cartridge 40 GB Sony AIT-1 Turbo internal SATA tape drive Storage drive Tape Cartridge 40 GB
(show image)
AITI100STS AIT-1 Turbo internal SATA tape drive 0.00
(excl. VAT)
0 (incl. VAT)
Sony AIT-1Turbo external tape drive Storage drive Tape Cartridge 40 GB Sony AIT-1Turbo external tape drive Storage drive Tape Cartridge 40 GB
(show image)
AITE100ULSBK AIT-1Turbo external tape drive 0.00
(excl. VAT)
0 (incl. VAT)
Sony AIT-1 Turbo internal ATAPI tape drive Storage drive Tape Cartridge 40 GB Sony AIT-1 Turbo internal ATAPI tape drive Storage drive Tape Cartridge 40 GB
(show image)
AITI100AS AIT-1 Turbo internal ATAPI tape drive 0.00
(excl. VAT)
0 (incl. VAT)
Sony AIT-1 Turbo internal SCSI tape drive Storage drive Tape Cartridge 40 GB Sony AIT-1 Turbo internal SCSI tape drive Storage drive Tape Cartridge 40 GB
(show image)
AITI100S AIT-1 Turbo internal SCSI tape drive 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)