location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Playstation 4 Slim + Call of Duty: Modern Warfare 500 GB Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Playstation 4 Slim + Call of Duty: Modern Warfare
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
711719323808
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0711719323808 show
Category:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
Game Consoles Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Playstation 4 Slim + Call of Duty: Modern Warfare 500 GB Wi-Fi Black :
The short editorial description of Sony Playstation 4 Slim + Call of Duty: Modern Warfare 500 GB Wi-Fi Black

Playstation 4 Slim, 500GB, Black + Call of Duty: Modern Warfare
More>>>
Sony Playstation 4 Slim + Call of Duty: Modern Warfare 500 GB Wi-Fi Black:
The official marketing text of Sony Playstation 4 Slim + Call of Duty: Modern Warfare 500 GB Wi-Fi Black as supplied by the manufacturer

Welcome to PS4
PlayStation 4 is for the players who want to set out on incredible journeys through immersive new worlds and be part of a deeply connected gaming community. With an outstanding line-up of games already available - and many more currently in development - PS4 is the best place to play amazing top-tier blockbusters and innovative indie hits.

Pre-order the biggest and best games
Be among the first to get your hands on the greatest games coming soon to PlayStation.

#4ThePlayers
Whether you're an innovator, a racer, a soldier or a button-masher, PS4 is a world of experiences where everybody can feel at home. Watch our TV ad to see who you might be rubbing shoulders with and discover hidden PlayStation content.

Short summary description Sony Playstation 4 Slim + Call of Duty: Modern Warfare 500 GB Wi-Fi Black:
This short summary of the Sony Playstation 4 Slim + Call of Duty: Modern Warfare 500 GB Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Playstation 4 Slim + Call of Duty: Modern Warfare, PlayStation 4, Black, 8192 MB, GDDR5, AMD, AMD Jaguar

Long summary description Sony Playstation 4 Slim + Call of Duty: Modern Warfare 500 GB Wi-Fi Black:
This is an auto-generated long summary of Sony Playstation 4 Slim + Call of Duty: Modern Warfare 500 GB Wi-Fi Black based on the first three specs of the first five spec groups.

Sony Playstation 4 Slim + Call of Duty: Modern Warfare. Platform: PlayStation 4, Product colour: Black, Internal memory: 8192 MB. Storage media: HDD, Internal storage capacity: 500 GB, Optical drive: Blu-Ray/DVD. Ethernet LAN data rates: 10,100,1000 Mbit/s, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). HD type: Full HD. Power consumption (typical): 165 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Performance
Platform *
PlayStation 4
Internal memory
8192 MB
Internal memory type
GDDR5
Processor manufacturer
AMD
Processor
AMD Jaguar
Processor number of cores
8
Graphics processor
AMD Radeon
Graphics processor performance
1.84 TFLOPS
Product colour *
Black
Operating temperature (T-T)
5 - 35 °C
Storage
Storage media *
HDD
Internal storage capacity *
500 GB
Card reader integrated
No
Built-in optical drive *
Yes
Optical drive
Blu-Ray/DVD
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Bluetooth *
Yes
Bluetooth version
4.0
Bluetooth Low Energy (BLE)
Yes
Ports & interfaces
HDMI ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Digital audio optical out *
1
Multimedia
HD type
Full HD
High Dynamic Range (HDR) supported
Yes
Virtual Reality (VR) ready
Yes
Power
Power consumption (typical)
165 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
265 mm
Depth
288 mm
Height
39 mm
Weight
2.1 kg
Packaging content
Number of gamepads included *
1
Video game included *
Yes
Games included
Call of Duty: Modern Warfare
Cables included
AC, HDMI, Micro-USB
Manual
Yes
Game controllers included
Gamepad
Headset included
Yes
Brand Image Product code Product Stock Price from
Sony PlayStation 5 Digital Edition 825 GB Wi-Fi Black, White Sony PlayStation 5 Digital Edition 825 GB Wi-Fi Black, White
(show image)
PS719396505 PlayStation 5 Digital Edition 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation 5 825 GB Wi-Fi Black, White Sony PlayStation 5 825 GB Wi-Fi Black, White
(show image)
PS719396406 PlayStation 5 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation 4 Slim 500GB Wi-Fi Black Sony PlayStation 4 Slim 500GB Wi-Fi Black
(show image)
9388876 PlayStation 4 Slim 500GB 0.00
(excl. VAT)
0 (incl. VAT)
Sony PS4 Pro 1TB Wi-Fi Black Sony PS4 Pro 1TB Wi-Fi Black
(show image)
9773313 PS4 Pro 1TB 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation 4 Pro 1 TB Wi-Fi Black Sony PlayStation 4 Pro 1 TB Wi-Fi Black
(show image)
9753216 PlayStation 4 Pro 0.00
(excl. VAT)
0 (incl. VAT)
Sony 9965367 game console 1 TB Wi-Fi Black Sony 9965367 game console 1 TB Wi-Fi Black
(show image)
9965367 9965367 0.00
(excl. VAT)
0 (incl. VAT)
Sony PS4 Pro 1TB Wi-Fi Black Sony PS4 Pro 1TB Wi-Fi Black
(show image)
9887157 PS4 Pro 1TB 0.00
(excl. VAT)
0 (incl. VAT)
Sony Playstation 4 Slim 500GB Wi-Fi Black Sony Playstation 4 Slim 500GB Wi-Fi Black
(show image)
9845454 Playstation 4 Slim 500GB 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation 4 500 GB Wi-Fi Black Sony PlayStation 4 500 GB Wi-Fi Black
(show image)
9858430 PlayStation 4 0.00
(excl. VAT)
0 (incl. VAT)